NPN Bipolar Junction Transistor, SC-75 (SOT-416) 3 LEAD, 10000-REEL Product overview: MMBT2222ATT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2222ATT3G can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors
Product Status: Active
Transistor Type: NPN
Current - Collector (Ic) (Max): 600 mA
Voltage - Collector Emitter Breakdown (Max): 40 V
Vce Saturation (Max) @ Ib, Ic: 1V @ 50mA, 500mA
Current - Collector Cutoff (Max): 10nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 10V
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 150mW Surface Mount SC-75, SOT-416
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 150mW Surface Mount SC-75, SOT-416
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 150mW Surface Mount SC-75, SOT-416
Bipolar Transistors - BJT SS SC75 GP XSTR NPN 75V
TRANS NPN 40V 0.6A SC75 SOT416
BIPOLAR TRANSISTOR, NPN, 40V; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:300MHz RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-MMBT2222ATT3G | MMBT2222ATT3GOSTR-ND | MMBT2222ATT3G | MMBT2222ATT3G | 16M4499 | |
| Product Name | Bipolar Transistor | Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Npn, 40V; Transistor Polarity Onsemi |
| Polarity | NPN | NPN | NPN | NPN | ||
| IC(max) | 600 milliamps | 600 milliamps | 600 milliamps | |||
| VCEO | 40 volts | 40 volts | 40 volts | |||
| VCBO | 75 volts | |||||
| fT | 300 MHz |