onsemi TRANSISTORS - Transistors (BJT) - Single - MMBT2222ATT1G MMBT2222ATT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 023733-MMBT2222ATT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-75, SOT-416 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 1V @ 50mA, 500mA Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 023733-MMBT2222ATT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-75, SOT-416 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 1V @ 50mA, 500mA Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MMBT2222ATT1G is a general-purpose NPN silicon transistor designed for low power surface mount applications, housed in the SOT-416/SC-75 package. It features a maximum collector-emitter voltage of 40V and a collector current rating of 600mA, making it suitable for various amplifier applications. The device is AEC-Q101 qualified, indicating its reliability for automotive and other demanding environments. It is also RoHS compliant, being lead-free and halogen-free. The transistor exhibits a DC current gain (hFE) ranging from 35 to 100, depending on the collector current, and has a transition frequency of 300MHz. The maximum power dissipation is rated at 150mW, with a thermal resistance of 833°C/W from junction to ambient. The operating temperature range is from -55°C to +150°C, ensuring versatility in different conditions.

Datasheet Summary
Powered by GS/AI

The MMBT2222ATT1G is a general-purpose NPN silicon transistor designed for low power surface mount applications, housed in the SOT-416/SC-75 package. It features a maximum collector-emitter voltage of 40V and a collector current rating of 600mA, making it suitable for various amplifier applications. The device is AEC-Q101 qualified, indicating its reliability for automotive and other demanding environments. It is also RoHS compliant, being lead-free and halogen-free. The transistor exhibits a DC current gain (hFE) ranging from 35 to 100, depending on the collector current, and has a transition frequency of 300MHz. The maximum power dissipation is rated at 150mW, with a thermal resistance of 833°C/W from junction to ambient. The operating temperature range is from -55°C to +150°C, ensuring versatility in different conditions.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MMBT2222ATT1G - 023733-MMBT2222ATT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT2222ATT1G
023733-MMBT2222ATT1G
TRANSISTORS - Transistors (BJT) - Single - MMBT2222ATT1G 023733-MMBT2222ATT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023733-MMBT2222ATT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-75, SOT-416 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 1V @ 50mA, 500mA Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 023733-MMBT2222ATT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-75, SOT-416
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 1V @ 50mA, 500mA
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - MMBT2222ATT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT2222ATT1GOSDKR-ND
Single Bipolar Transistors MMBT2222ATT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 150mW Surface Mount SC-75, SOT-416

Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 150mW Surface Mount SC-75, SOT-416

Buy Now Datasheet
Single Bipolar Transistors - MMBT2222ATT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT2222ATT1GOSTR-ND
Single Bipolar Transistors MMBT2222ATT1GOSTR-ND
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 150mW Surface Mount SC-75, SOT-416

Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 150mW Surface Mount SC-75, SOT-416

Buy Now Datasheet
Single Bipolar Transistors - MMBT2222ATT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT2222ATT1GOSCT-ND
Single Bipolar Transistors MMBT2222ATT1GOSCT-ND
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 150mW Surface Mount SC-75, SOT-416

Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 150mW Surface Mount SC-75, SOT-416

Buy Now Datasheet
Singapore, Singapore
40V 600mA 300MHz Bipolar Transistor
276-MMBT2222ATT1G
40V 600mA 300MHz Bipolar Transistor 276-MMBT2222ATT1G
NPN BJT Transistor 40V 600mA 300MHz SOT-416 Product overview: MMBT2222ATT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 600mA, 300MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 600mA, 300MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2222ATT1G can be used for catalog matching and distributor lookup.

NPN BJT Transistor 40V 600mA 300MHz SOT-416 Product overview: MMBT2222ATT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 600mA, 300MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 600mA, 300MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2222ATT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMBT2222ATT1G
Bipolar Transistors - BJT MMBT2222ATT1G
Bipolar Transistors - BJT BJT SS SC75 GP XSTR NPN 40V

Bipolar Transistors - BJT BJT SS SC75 GP XSTR NPN 40V

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
MMBT2222ATT1G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT MMBT2222ATT1G
40V 150mW 100@150mA,10V 600mA NPN SC-75(SOT-523) Bipolar Transistors - BJT ROHS

40V 150mW 100@150mA,10V 600mA NPN SC-75(SOT-523) Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Bipolar Transistor, Npn, 40V; Transistor Polarity Onsemi - 10N9479 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 40V; Transistor Polarity Onsemi
10N9479
Bipolar Transistor, Npn, 40V; Transistor Polarity Onsemi 10N9479
BIPOLAR TRANSISTOR, NPN, 40V; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:300MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 40V; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:300MHz RoHS Compliant: Yes

Supplier's Site
Bipolar Transistor, Npn, 40V, Full Reel; Transistor Polarity Onsemi - 98H0747 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 40V, Full Reel; Transistor Polarity Onsemi
98H0747
Bipolar Transistor, Npn, 40V, Full Reel; Transistor Polarity Onsemi 98H0747
BIPOLAR TRANSISTOR, NPN, 40V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; DC Collector Current:600mA; Power Dissipation Pd:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 40V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; DC Collector Current:600mA; Power Dissipation Pd:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Transistor, Npn, 40V, 600Ma, Sot-416-3; Transistor Polarity Onsemi - 94W8998 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 40V, 600Ma, Sot-416-3; Transistor Polarity Onsemi
94W8998
Transistor, Npn, 40V, 600Ma, Sot-416-3; Transistor Polarity Onsemi 94W8998
TRANSISTOR, NPN, 40V, 600MA, SOT-416-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; Transition Frequency ft:300MHz; Power Dissipation Pd:150mW; DC Collector Current:600mA; DC Current Gain hFE:35hFE; Transistor RoHS Compliant: Yes

TRANSISTOR, NPN, 40V, 600MA, SOT-416-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; Transition Frequency ft:300MHz; Power Dissipation Pd:150mW; DC Collector Current:600mA; DC Current Gain hFE:35hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet
Trans, Bipol, Npn, 40V, Sc-75; Transistor Polarity Onsemi - 22AC4805 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Bipol, Npn, 40V, Sc-75; Transistor Polarity Onsemi
22AC4805
Trans, Bipol, Npn, 40V, Sc-75; Transistor Polarity Onsemi 22AC4805
TRANS, BIPOL, NPN, 40V, SC-75; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; Transition Frequency ft:300MHz; Power Dissipation Pd:150mW; DC Collector Current:600mA; DC Current Gain hFE:35hFE; Transistor Case RoHS Compliant: Yes

TRANS, BIPOL, NPN, 40V, SC-75; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; Transition Frequency ft:300MHz; Power Dissipation Pd:150mW; DC Collector Current:600mA; DC Current Gain hFE:35hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Single Bipolar Transistors - MMBT2222ATT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBT2222ATT1G
Single Bipolar Transistors MMBT2222ATT1G
TRANS NPN 40V 0.6A SC75 SOT416

TRANS NPN 40V 0.6A SC75 SOT416

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT2222ATT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT2222ATT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT2222ATT1G
TRANS NPN 40V 0.6A SC75 SOT416

TRANS NPN 40V 0.6A SC75 SOT416

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 023733-MMBT2222ATT1G MMBT2222ATT1GOSDKR-ND 276-MMBT2222ATT1G MMBT2222ATT1G MMBT2222ATT1G 10N9479 98H0747 94W8998 22AC4805 MMBT2222ATT1G MMBT2222ATT1G
Product Name TRANSISTORS - Transistors (BJT) - Single - MMBT2222ATT1G Single Bipolar Transistors 40V 600mA 300MHz Bipolar Transistor Bipolar Transistors - BJT Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Bipolar Transistor, Npn, 40V; Transistor Polarity Onsemi Bipolar Transistor, Npn, 40V, Full Reel; Transistor Polarity Onsemi Transistor, Npn, 40V, 600Ma, Sot-416-3; Transistor Polarity Onsemi Trans, Bipol, Npn, 40V, Sc-75; Transistor Polarity Onsemi Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN NPN NPN NPN NPN NPN NPN NPN; NPN
Package Type SOT3; SC-75, SOT-416 SC-75, SOT-416 TO-3 TO-3 TO-3 TO-3 SC-75, SOT-416
IC(max) 600 milliamps 600 milliamps 600 milliamps 600 milliamps 600 milliamps 600 milliamps
VCEO 40 volts 40 volts 40 volts 40 volts 40 volts
VCBO 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 100 mA NPN general purpose transistor - 2PD601ASW-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 50 volts
View Details
3 suppliers
Bipolar Transistors - 154902 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Single Bipolar Transistors - BC849CWE6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers