Manufacturer: ON Semiconductor
Win Source Part Number: 084309-MMBT2222AT
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-75, SOT-416
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 1V @ 50mA, 500mA
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 150mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
NPN BJT Transistor, 40V VCEO, 600mA IC, 300MHz, SMT Product overview: MMBT2222AT from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 600mA, 300MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 600mA, 300MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2222AT can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 250mW Surface Mount SC-89-3
Bipolar Transistors - BJT NPN GENERAL PURPOSE AMPLIFIER
TRANS NPN 40V 0.6A SC89-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 084309-MMBT2222AT | 276-MMBT2222AT | MMBT2222ATTR-ND | MMBT2222AT | MMBT2222AT |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MMBT2222AT | 40V 600mA 300MHz Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | ||
| Package Type | SOT3; SC-75, SOT-416 | SC-89, SOT-490 | |||
| IC(max) | 600 milliamps | 600 milliamps | |||
| VCEO | 40 volts | 40 volts | |||
| VCBO | 75 volts |