onsemi 40V 600mA 300MHz Bipolar Transistor MMBT2222AM3T5G

Description
NPN Bipolar Transistor
Request a Quote Datasheet
Description
NPN Bipolar Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMBT2222AM3T5G - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Transistor

NPN Bipolar Transistor

Supplier's Site Datasheet
Singapore, Singapore
40V 600mA 300MHz Bipolar Transistor
276-MMBT2222AM3T5G
40V 600mA 300MHz Bipolar Transistor 276-MMBT2222AM3T5G
NPN BJT Transistor, 40V, 600mA, 300MHz, SOT-723 Product overview: MMBT2222AM3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 600mA, 300MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 600mA, 300MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2222AM3T5G can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 40V, 600mA, 300MHz, SOT-723 Product overview: MMBT2222AM3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 600mA, 300MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 600mA, 300MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2222AM3T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MMBT2222AM3T5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT2222AM3T5GOSCT-ND
Single Bipolar Transistors MMBT2222AM3T5GOSCT-ND
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 640mW Surface Mount SOT-723

Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 640mW Surface Mount SOT-723

Buy Now Datasheet
Single Bipolar Transistors - MMBT2222AM3T5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT2222AM3T5GOSDKR-ND
Single Bipolar Transistors MMBT2222AM3T5GOSDKR-ND
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 640mW Surface Mount SOT-723

Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 640mW Surface Mount SOT-723

Buy Now Datasheet
Single Bipolar Transistors - MMBT2222AM3T5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT2222AM3T5GOSTR-ND
Single Bipolar Transistors MMBT2222AM3T5GOSTR-ND
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 640mW Surface Mount SOT-723

Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 640mW Surface Mount SOT-723

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBT2222AM3T5G - 023731-MMBT2222AM3T5G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT2222AM3T5G
023731-MMBT2222AM3T5G
TRANSISTORS - Transistors (BJT) - Single - MMBT2222AM3T5G 023731-MMBT2222AM3T5G
Manufacturer: ON Semiconductor Win Source Part Number: 023731-MMBT2222AM3T5 G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-723 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 1V @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 640mW

Manufacturer: ON Semiconductor
Win Source Part Number: 023731-MMBT2222AM3T5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-723
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 1V @ 50mA, 500mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 640mW

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT2222AM3T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT2222AM3T5G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT2222AM3T5G
TRANS NPN 40V 0.6A SOT723

TRANS NPN 40V 0.6A SOT723

Supplier's Site
Bipolar Transistor, Npn, 40V, Full Reel; Transistor Polarity Onsemi - 05R9073 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 40V, Full Reel; Transistor Polarity Onsemi
05R9073
Bipolar Transistor, Npn, 40V, Full Reel; Transistor Polarity Onsemi 05R9073
BIPOLAR TRANSISTOR, NPN, 40V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:640mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 40V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:640mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Bipolar Transistor, Npn, 40V; Transistor Polarity Onsemi - 85W3164 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 40V; Transistor Polarity Onsemi
85W3164
Bipolar Transistor, Npn, 40V; Transistor Polarity Onsemi 85W3164
BIPOLAR TRANSISTOR, NPN, 40V; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:640mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:300MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 40V; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:640mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:300MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMBT2222AM3T5G
Bipolar Transistors - BJT MMBT2222AM3T5G
Bipolar Transistors - BJT SS SOT-723 GP TRANSISTOR

Bipolar Transistors - BJT SS SOT-723 GP TRANSISTOR

Buy Now Datasheet
Single Bipolar Transistors - MMBT2222AM3T5G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBT2222AM3T5G
Single Bipolar Transistors MMBT2222AM3T5G
TRANS NPN 40V 0.6A SOT723

TRANS NPN 40V 0.6A SOT723

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MMBT2222AM3T5G 276-MMBT2222AM3T5G MMBT2222AM3T5GOSCT-ND 023731-MMBT2222AM3T5G MMBT2222AM3T5G 05R9073 85W3164 MMBT2222AM3T5G MMBT2222AM3T5G
Product Name 40V 600mA 300MHz Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MMBT2222AM3T5G Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Npn, 40V, Full Reel; Transistor Polarity Onsemi Bipolar Transistor, Npn, 40V; Transistor Polarity Onsemi Bipolar Transistors - BJT Single Bipolar Transistors
Polarity NPN NPN NPN NPN; NPN NPN NPN NPN; NPN
Package Type SOT-723 3 LEAD SOT-723 SOT3; SOT-723 TO-3 TO-3 SOT-723
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 600 milliamps 600 milliamps 600 milliamps 600 milliamps 600 milliamps
VCEO 40 volts 40 volts 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data