onsemi 40V 600mA SOT-23 Bipolar Transistor MMBT2222ALT3G

Description
NPN BJT Transistor, 40V VCEO, 600mA IC, SOT-23 Product overview: MMBT2222ALT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 600mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 600mA, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2222ALT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN BJT Transistor, 40V VCEO, 600mA IC, SOT-23 Product overview: MMBT2222ALT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 600mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 600mA, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2222ALT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 600mA SOT-23 Bipolar Transistor
276-MMBT2222ALT3G
40V 600mA SOT-23 Bipolar Transistor 276-MMBT2222ALT3G
NPN BJT Transistor, 40V VCEO, 600mA IC, SOT-23 Product overview: MMBT2222ALT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 600mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 600mA, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2222ALT3G can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 40V VCEO, 600mA IC, SOT-23 Product overview: MMBT2222ALT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 600mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 600mA, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2222ALT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MMBT2222ALT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT2222ALT3GOSTR-ND
Single Bipolar Transistors MMBT2222ALT3GOSTR-ND
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBT2222ALT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT2222ALT3GOSCT-ND
Single Bipolar Transistors MMBT2222ALT3GOSCT-ND
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBT2222ALT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT2222ALT3GOSDKR-ND
Single Bipolar Transistors MMBT2222ALT3GOSDKR-ND
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBT2222ALT3G - 023730-MMBT2222ALT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT2222ALT3G
023730-MMBT2222ALT3G
TRANSISTORS - Transistors (BJT) - Single - MMBT2222ALT3G 023730-MMBT2222ALT3G
Manufacturer: ON Semiconductor Win Source Part Number: 023730-MMBT2222ALT3G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 1V @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 300mW

Manufacturer: ON Semiconductor
Win Source Part Number: 023730-MMBT2222ALT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 1V @ 50mA, 500mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 300mW

Buy Now Datasheet
Bipolar Transistors - 7916113P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7916113P
Bipolar Transistors 7916113P
onsemi MMBT2222ALT3G Transistor

onsemi MMBT2222ALT3G Transistor

Supplier's Site
Bipolar Transistors - 7916113 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7916113
Bipolar Transistors 7916113
onsemi MMBT2222ALT3G Transistor

onsemi MMBT2222ALT3G Transistor

Supplier's Site
Bipolar Transistors - 1245329 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1245329
Bipolar Transistors 1245329
onsemi MMBT2222ALT3G Transistor

onsemi MMBT2222ALT3G Transistor

Supplier's Site
TRANS NPN 40V 0.6A SOT-23 - 598-MMBT2222ALT3G - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 40V 0.6A SOT-23
598-MMBT2222ALT3G
TRANS NPN 40V 0.6A SOT-23 598-MMBT2222ALT3G
TRANS NPN 40V 0.6A SOT-23

TRANS NPN 40V 0.6A SOT-23

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT2222ALT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT2222ALT3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT2222ALT3G
TRANS NPN 40V 0.6A SOT23-3

TRANS NPN 40V 0.6A SOT23-3

Supplier's Site
Single Bipolar Transistors - MMBT2222ALT3G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBT2222ALT3G
Single Bipolar Transistors MMBT2222ALT3G
TRANS NPN 40V 0.6A SOT23-3

TRANS NPN 40V 0.6A SOT23-3

Supplier's Site Datasheet
Bipolar Transistor, Npn, 40V Sot-23; Transistor Polarity Onsemi - 10N9478 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 40V Sot-23; Transistor Polarity Onsemi
10N9478
Bipolar Transistor, Npn, 40V Sot-23; Transistor Polarity Onsemi 10N9478
BIPOLAR TRANSISTOR, NPN, 40V SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 40V SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Supplier's Site
Bipolar Transistor, Npn, 40V Sot-23, Full Reel; Transistor Polarity Onsemi - 98H0746 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 40V Sot-23, Full Reel; Transistor Polarity Onsemi
98H0746
Bipolar Transistor, Npn, 40V Sot-23, Full Reel; Transistor Polarity Onsemi 98H0746
BIPOLAR TRANSISTOR, NPN, 40V SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 40V SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-MMBT2222ALT3G MMBT2222ALT3GOSTR-ND 023730-MMBT2222ALT3G 7916113P 7916113 598-MMBT2222ALT3G MMBT2222ALT3G MMBT2222ALT3G 10N9478
Product Name 40V 600mA SOT-23 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MMBT2222ALT3G Bipolar Transistors Bipolar Transistors TRANS NPN 40V 0.6A SOT-23 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Bipolar Transistor, Npn, 40V Sot-23; Transistor Polarity Onsemi
Polarity NPN NPN NPN; NPN NPN NPN; NPN NPN; NPN NPN
IC(max) 600 milliamps 600 milliamps 600 milliamps 600 milliamps
VCEO 40 volts 40 volts 40 volts 40 volts
VCBO 75 volts
fT 300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

65 V, 100 mA NPN general-purpose transistors - BC846-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 65 volts
View Details
3 suppliers
Single, Pre-Biased Bipolar Transistors - 448-BCR523E6433HTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
5 suppliers
Bipolar Transistors - 154970 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details