Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059146-MMBT2222AK
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 1V @ 50mA, 500mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 350mW
NPN BJT Transistor 40V 600mA SOT-23 Surface Mount Product overview: MMBT2222AK from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 600mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 40V, 600mA, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2222AK can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 350mW Surface Mount SOT-23-3
TRANS NPN 40V 0.6A SOT23-3
TRANS NPN 40V 0.6A SOT23-3
TRANS NPN 40V 0.6A SOT-23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 059146-MMBT2222AK | 276-MMBT2222AK | MMBT2222AK-ND | MMBT2222AK | MMBT2222AK | 598-MMBT2222AK |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MMBT2222AK | SMD 40V 600mA SOT-23 Bipolar Transistor | Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS NPN 40V 0.6A SOT-23 |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | NPN | |
| Package Type | SOT3; SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |||
| IC(max) | 600 milliamps | 600 milliamps | 600 milliamps | |||
| VCEO | 40 volts | 40 volts | 40 volts | |||
| VCBO | 75 volts |