Bipolar (BJT) Transistor NPN 40V 1A 300MHz 350mW Surface Mount SOT-23-3
BIPOLAR TRANSISTOR, NPN, 40V SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:1A; Power Dissipation:350mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | MMBT2222AFSTR-ND | 18C7400 |
| Product Name | Single Bipolar Transistors | Bipolar Transistor, Npn, 40V Sot-23; Transistor Polarity Onsemi |
| Polarity | NPN | NPN |