onsemi TRANSISTORS - Transistors (BJT) - Single - MMBT2131T1G MMBT2131T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 059145-MMBT2131T1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-74 Maximum Current Collector: 700mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 400mV @ 70mA, 700mA Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 150 @ 100mA, 3V Maximum Power Dissipation: 342mW
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 059145-MMBT2131T1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-74 Maximum Current Collector: 700mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 400mV @ 70mA, 700mA Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 150 @ 100mA, 3V Maximum Power Dissipation: 342mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MMBT2131T1G - 059145-MMBT2131T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT2131T1G
059145-MMBT2131T1G
TRANSISTORS - Transistors (BJT) - Single - MMBT2131T1G 059145-MMBT2131T1G
Manufacturer: ON Semiconductor Win Source Part Number: 059145-MMBT2131T1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-74 Maximum Current Collector: 700mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 400mV @ 70mA, 700mA Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 150 @ 100mA, 3V Maximum Power Dissipation: 342mW

Manufacturer: ON Semiconductor
Win Source Part Number: 059145-MMBT2131T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-74
Maximum Current Collector: 700mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 400mV @ 70mA, 700mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 150 @ 100mA, 3V
Maximum Power Dissipation: 342mW

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-MMBT2131T1G
Bipolar Transistor 276-MMBT2131T1G
PNP Bipolar Transistor, SC-74 (SC-59ML) 6 LEAD, 3000-REEL Product overview: MMBT2131T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2131T1G can be used for catalog matching and distributor lookup.

PNP Bipolar Transistor, SC-74 (SC-59ML) 6 LEAD, 3000-REEL Product overview: MMBT2131T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2131T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MMBT2131T1G-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT2131T1G-ND
Single Bipolar Transistors MMBT2131T1G-ND
Bipolar (BJT) Transistor PNP 30V 700mA 342mW Surface Mount SC-74

Bipolar (BJT) Transistor PNP 30V 700mA 342mW Surface Mount SC-74

Buy Now Datasheet
Bipolar Transistor, Pnp, -30V; Transistor Polarity Onsemi - 45J1529 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -30V; Transistor Polarity Onsemi
45J1529
Bipolar Transistor, Pnp, -30V; Transistor Polarity Onsemi 45J1529
BIPOLAR TRANSISTOR, PNP, -30V; Transistor Polarity:PNP; Collector Emitter Voltage Max:30V; Continuous Collector Current:700mA; Power Dissipation:342mW; Transistor Mounting:Surface Mount; No. of Pins:6Pins; Transition Frequency:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -30V; Transistor Polarity:PNP; Collector Emitter Voltage Max:30V; Continuous Collector Current:700mA; Power Dissipation:342mW; Transistor Mounting:Surface Mount; No. of Pins:6Pins; Transition Frequency:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT2131T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT2131T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT2131T1G
TRANS PNP 30V 0.7A SC74

TRANS PNP 30V 0.7A SC74

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 059145-MMBT2131T1G 276-MMBT2131T1G MMBT2131T1G-ND 45J1529 MMBT2131T1G
Product Name TRANSISTORS - Transistors (BJT) - Single - MMBT2131T1G Bipolar Transistor Single Bipolar Transistors Bipolar Transistor, Pnp, -30V; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; PNP PNP PNP PNP
Package Type SOT3; SC-74 SC-74, SOT-457 TO-3
IC(max) 700 milliamps 700 milliamps 700 milliamps
VCEO 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data