TRANS PNP 30V 0.7A SC74-6 Product overview: MMBT2131T1 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.7A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2131T1 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 059144-MMBT2131T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-74
Maximum Current Collector: 700mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 400mV @ 70mA, 700mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 150 @ 100mA, 3V
Maximum Power Dissipation: 342mW
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 276-MMBT2131T1 | 059144-MMBT2131T1 |
| Product Name | 30V 0.7A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MMBT2131T1 |
| Polarity | PNP | PNP; PNP |