onsemi Single Bipolar Transistors MMBT200A

Description
Bipolar (BJT) Transistor PNP 45V 500mA 250MHz 350mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 45V 500mA 250MHz 350mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MMBT200A-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT200A-ND
Single Bipolar Transistors MMBT200A-ND
Bipolar (BJT) Transistor PNP 45V 500mA 250MHz 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 45V 500mA 250MHz 350mW Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
45V 500mA 250MHz SOT-23 Bipolar Transistor
276-MMBT200A
45V 500mA 250MHz SOT-23 Bipolar Transistor 276-MMBT200A
PNP BJT Transistor 45V 500mA 250MHz SOT-23 Product overview: MMBT200A from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 500mA, 250MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 500mA, 250MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT200A can be used for catalog matching and distributor lookup.

PNP BJT Transistor 45V 500mA 250MHz SOT-23 Product overview: MMBT200A from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 500mA, 250MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 500mA, 250MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT200A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT200A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT200A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT200A
TRANS PNP 45V 0.5A SOT23-3

TRANS PNP 45V 0.5A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MMBT200A-ND 276-MMBT200A MMBT200A
Product Name Single Bipolar Transistors 45V 500mA 250MHz SOT-23 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) 500 milliamps 500 milliamps
VCEO 45 volts 45 volts
VCBO 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1658603 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 500 mA NPN/PNP general-purpose double transistors - BC817RAPNZ - Nexperia B.V.
Specs
Package Type SOT1268 SOT1268
IC(max) 500 milliamps
VCEO 45 volts
View Details
5 suppliers
Small Signal Transistors & Diodes - Bipolar Transistor - Digital Transistor - BCR583 - BCR583 - Infineon Technologies AG
Specs
Polarity PNP (Single); PNP
Package Type SOT23; SOT23
Packing Method Tape Reel; TAPE & REEL
View Details
3 suppliers