onsemi TRANSISTORS - Transistors (BJT) - Single - MMBT200A MMBT200A

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059143-MMBT200A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: PNP Family Name: MMBT200A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 400mV @ 20mA, 200mA Collector Cut-off Current(Max): 50nA Typical Gain (hFE) (Min): 300 @ 10mA, 1V Maximum Power Dissipation: 350mW Alternative Parts (Cross-Reference): MMBT200; MMBT200-TP; DSA2002S; DSA2002S0L; Introduction Date: February 11, 1998 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Audio, Signal Processing
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059143-MMBT200A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: PNP Family Name: MMBT200A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 400mV @ 20mA, 200mA Collector Cut-off Current(Max): 50nA Typical Gain (hFE) (Min): 300 @ 10mA, 1V Maximum Power Dissipation: 350mW Alternative Parts (Cross-Reference): MMBT200; MMBT200-TP; DSA2002S; DSA2002S0L; Introduction Date: February 11, 1998 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Audio, Signal Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MMBT200A - 059143-MMBT200A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT200A
059143-MMBT200A
TRANSISTORS - Transistors (BJT) - Single - MMBT200A 059143-MMBT200A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059143-MMBT200A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: PNP Family Name: MMBT200A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 400mV @ 20mA, 200mA Collector Cut-off Current(Max): 50nA Typical Gain (hFE) (Min): 300 @ 10mA, 1V Maximum Power Dissipation: 350mW Alternative Parts (Cross-Reference): MMBT200; MMBT200-TP; DSA2002S; DSA2002S0L; Introduction Date: February 11, 1998 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Audio, Signal Processing

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059143-MMBT200A
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP
Family Name: MMBT200A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 400mV @ 20mA, 200mA
Collector Cut-off Current(Max): 50nA
Typical Gain (hFE) (Min): 300 @ 10mA, 1V
Maximum Power Dissipation: 350mW
Alternative Parts (Cross-Reference): MMBT200; MMBT200-TP; DSA2002S; DSA2002S0L;
Introduction Date: February 11, 1998
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Signal Processing

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 059143-MMBT200A
Product Name TRANSISTORS - Transistors (BJT) - Single - MMBT200A
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MAX3372EEBL - Lingto Electronic Limited
Specs
Logic Family LVCMOS
View Details
Translators, Level Shifters - HPA02270YZPR - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Translator ICs - 9237311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS
Package Type SOT-23
Output Type 3-State; 3 State
View Details