onsemi TRANSISTORS - Transistors (BJT) - Single - MMBT200 MMBT200

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023727-MMBT200 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: PNP Family Name: MMBT200 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 400mV @ 20mA, 200mA Collector Cut-off Current(Max): 50nA Typical Gain (hFE) (Min): 100 @ 150mA, 5V Maximum Power Dissipation: 350mW Alternative Parts (Cross-Reference): BC807-40; DSA200200L; Introduction Date: February 11, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023727-MMBT200 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: PNP Family Name: MMBT200 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 400mV @ 20mA, 200mA Collector Cut-off Current(Max): 50nA Typical Gain (hFE) (Min): 100 @ 150mA, 5V Maximum Power Dissipation: 350mW Alternative Parts (Cross-Reference): BC807-40; DSA200200L; Introduction Date: February 11, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MMBT200 - 023727-MMBT200 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT200
023727-MMBT200
TRANSISTORS - Transistors (BJT) - Single - MMBT200 023727-MMBT200
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023727-MMBT200 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: PNP Family Name: MMBT200 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 400mV @ 20mA, 200mA Collector Cut-off Current(Max): 50nA Typical Gain (hFE) (Min): 100 @ 150mA, 5V Maximum Power Dissipation: 350mW Alternative Parts (Cross-Reference): BC807-40; DSA200200L; Introduction Date: February 11, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023727-MMBT200
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP
Family Name: MMBT200
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 400mV @ 20mA, 200mA
Collector Cut-off Current(Max): 50nA
Typical Gain (hFE) (Min): 100 @ 150mA, 5V
Maximum Power Dissipation: 350mW
Alternative Parts (Cross-Reference): BC807-40; DSA200200L;
Introduction Date: February 11, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 023727-MMBT200
Product Name TRANSISTORS - Transistors (BJT) - Single - MMBT200
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Logic Family TTL; LVTTL, TTL
View Details
Translators, Level Shifters - 1727-2771-ND - DigiKey
Specs
Package Type TSSOP; "48-TFSOP (0.240"", 6.10mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Translator ICs - 1899256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SC-70
Output Type Open Drain; Open Drain
View Details