PNP BJT Transistor, SOT-23, 45V, 500mA, 250MHz Product overview: MMBT200 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 500mA, 250MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 500mA, 250MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT200 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 45V 500mA 250MHz 350mW Surface Mount SOT-23-3
TRANS PNP 45V 0.5A SOT23-3
TRANS PNP 45V 0.5A SOT23-3
TRANS PNP 45V 0.5A SOT-23
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 276-MMBT200 | MMBT200TR-ND | MMBT200 | MMBT200 | 598-MMBT200 |
| Product Name | 45V 500mA 250MHz SOT-23 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | TRANS PNP 45V 0.5A SOT-23 |
| Polarity | PNP | PNP | PNP; PNP | PNP; PNP | |
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | ||
| VCEO | 45 volts | 45 volts | 45 volts | ||
| VCBO | -60 volts | ||||
| fT | 250 MHz |