Manufacturer: Fairchild/Micross Components
Win Source Part Number: 101087-MMBT100A
Categories: Discrete Semiconductor Products
Status: Active
Bipolar (BJT) Transistor NPN 45V 500mA 250MHz 350mW Surface Mount SOT-23-3
NPN BJT Transistor, 45V VCEO, 500mA IC, SOT-23, 250MHz Product overview: MMBT100A from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 500mA, 250MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 500mA, 250MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT100A can be used for catalog matching and distributor lookup.
TRANS NPN 45V 0.5A SOT23-3
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 0.5A I(C), 45V V(BR)CEO, 1-ELEMENT, NPN, SILICON, SOT-23, N1A MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 101087-MMBT100A | MMBT100A-ND | 276-MMBT100A | MMBT100A | 16115966 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MMBT100A | Single Bipolar Transistors | 45V 500mA 250MHz SOT-23 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor |
| Package Type | SOT3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |||
| Polarity | NPN | NPN | |||
| IC(max) | 500 milliamps | 500 milliamps | |||
| VCEO | 45 volts | 45 volts | |||
| VCBO | 75 volts |