Manufacturer: ON Semiconductor
Win Source Part Number: 023722-MMBFJ310
Packaging: Reel - TR
Voltage Rating: 25V
Current Rating: 60mA
Transistor Polarity: N-Channel JFET
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
RF FET N-CH 25V 60mA 450MHz SOT-23 Product overview: MMBFJ310 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 60mA, 450MHz, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 60mA, 450MHz, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MMBFJ310 can be used for catalog matching and distributor lookup.
RF Mosfet N-Channel JFET 10V 10mA 450MHz 12dB SOT-23-3
RF MOSFET JFET 10V SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 023722-MMBFJ310 | 285-MMBFJ310 | MMBFJ310TR-ND | MMBFJ310 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBFJ310 | 25V 60mA 450MHz SOT-23 MOSFET Transistor | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Transistor Type | JFET | |||
| Polarity | N-Channel; N-Channel JFET | N-Channel | ||
| Package Type | SOT3; SOT23; SOT-23-3 (TO-236) | SOT23; TO-236-3, SC-59, SOT-23-3 | Surface Mount |