onsemi 25V 30mA 450MHz SOT-23 MOSFET Transistor MMBFJ309

Description
RF FET N-CH 25V 30mA 450MHz SOT-23 Product overview: MMBFJ309 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 30mA, 450MHz, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 30mA, 450MHz, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MMBFJ309 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF FET N-CH 25V 30mA 450MHz SOT-23 Product overview: MMBFJ309 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 30mA, 450MHz, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 30mA, 450MHz, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MMBFJ309 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 30mA 450MHz SOT-23 MOSFET Transistor
285-MMBFJ309
25V 30mA 450MHz SOT-23 MOSFET Transistor 285-MMBFJ309
RF FET N-CH 25V 30mA 450MHz SOT-23 Product overview: MMBFJ309 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 30mA, 450MHz, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 30mA, 450MHz, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MMBFJ309 can be used for catalog matching and distributor lookup.

RF FET N-CH 25V 30mA 450MHz SOT-23 Product overview: MMBFJ309 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 30mA, 450MHz, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 30mA, 450MHz, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MMBFJ309 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF FETs, MOSFETs - MMBFJ309TR-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
MMBFJ309TR-ND
RF FETs, MOSFETs MMBFJ309TR-ND
RF Mosfet N-Channel JFET 10V 10mA 450MHz 12dB SOT-23-3

RF Mosfet N-Channel JFET 10V 10mA 450MHz 12dB SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBFJ309 - 041720-MMBFJ309 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBFJ309
041720-MMBFJ309
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBFJ309 041720-MMBFJ309
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 041720-MMBFJ309 Packaging: Reel - TR Voltage Rating: 25V Current Rating: 30mA Frequency: 450MHz Current - Test: 10mA Gain: 12dB Transistor Polarity: N-Channel JFET Voltage - Test: 10V Noise Figure: 3dB Family Name: MMBFJ309 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Introduction Date: May 04, 1998 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, RF Communications, Power Management Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 041720-MMBFJ309
Packaging: Reel - TR
Voltage Rating: 25V
Current Rating: 30mA
Frequency: 450MHz
Current - Test: 10mA
Gain: 12dB
Transistor Polarity: N-Channel JFET
Voltage - Test: 10V
Noise Figure: 3dB
Family Name: MMBFJ309
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Introduction Date: May 04, 1998
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, RF Communications, Power Management
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MMBFJ309 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MMBFJ309
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MMBFJ309
RF MOSFET JFET 10V SOT23-3

RF MOSFET JFET 10V SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors
Product Number 285-MMBFJ309 MMBFJ309TR-ND 041720-MMBFJ309 MMBFJ309
Product Name 25V 30mA 450MHz SOT-23 MOSFET Transistor RF FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBFJ309 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel JFET
PD 350 milliwatts
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data