RF MOSFET Product overview: MMBFJ305 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBFJ305 can be used for catalog matching and distributor lookup.
JFET N-Channel 30V 225mW Surface Mount SOT-23-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023720-MMBFJ305
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 30V
Current - Drain (Idss) @ Vds (Vgs=0): 8mA @ 15V
Voltage - Cutoff (VGS off) @ Id: 500mV @ 1nA
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
RF MOSFET
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | RF Transistors |
| Product Number | 288-MMBFJ305 | MMBFJ305TR-ND | 023720-MMBFJ305 | MMBFJ305 |
| Product Name | MOSFET Transistor | JFETs | JFETs (Junction Field Effect) - MMBFJ305 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| VGS(off) | 0.5000 volts | |||
| TJ | -55 to 150 C (-67 to 302 F) | |||
| Package Type | Bulk | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23 |