onsemi RF FETs, MOSFETs MMBFJ212

Description
RF Mosfet N-Channel JFET SOT-23-3
Request a Quote Datasheet
Description
RF Mosfet N-Channel JFET SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - MMBFJ212-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
MMBFJ212-ND
RF FETs, MOSFETs MMBFJ212-ND
RF Mosfet N-Channel JFET SOT-23-3

RF Mosfet N-Channel JFET SOT-23-3

Buy Now Datasheet
Singapore, Singapore
25V 10MA SOT23 MOSFET Transistor
285-MMBFJ212
25V 10MA SOT23 MOSFET Transistor 285-MMBFJ212
IC SWITCH RF N-CH 25V 10MA SOT23 Product overview: MMBFJ212 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 10MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 10MA, SOT23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MMBFJ212 can be used for catalog matching and distributor lookup.

IC SWITCH RF N-CH 25V 10MA SOT23 Product overview: MMBFJ212 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 10MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 10MA, SOT23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MMBFJ212 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF - 1079378-MMBFJ212 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF
1079378-MMBFJ212
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF 1079378-MMBFJ212
Win Source Part Number: 1079378-MMBFJ212 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tape & Reel (TR) Standard Package: 3,000 Voltage - Rated: 25 V Transistor Type: N-Channel JFET Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 40mA REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: onsemi Base Product Number: MMBFJ2 Product Status: Obsolete

Win Source Part Number: 1079378-MMBFJ212
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Package: Tape & Reel (TR)
Standard Package: 3,000
Voltage - Rated: 25 V
Transistor Type: N-Channel JFET
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 40mA
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: onsemi
Base Product Number: MMBFJ2
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MMBFJ212 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MMBFJ212
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MMBFJ212
RF MOSFET JFET SOT23-3

RF MOSFET JFET SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF MOSFET Transistors RF Transistors
Product Number MMBFJ212-ND 285-MMBFJ212 1079378-MMBFJ212 MMBFJ212
Product Name RF FETs, MOSFETs 25V 10MA SOT23 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23 SOT23; SOT-23-3
Unlock Full Specs
to access all available technical data