Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078255-MMBFJ211
Packaging: Reel - TR
Voltage Rating: 25V
Current Rating: 20mA
Transistor Polarity: N-Channel JFET
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Audio, Power Management
Quantity per package: 3k pcs
JFETs NCh RF Transistor Product overview: MMBFJ211 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBFJ211 can be used for catalog matching and distributor lookup.
RF Mosfet N-Channel JFET SOT-23-3
RF Mosfet N-Channel JFET SOT-23-3
RF Mosfet N-Channel JFET SOT-23-3
RF MOSFET JFET SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | RF Transistors |
| Product Number | 1078255-MMBFJ211 | 288-MMBFJ211 | MMBFJ211TR-ND | MMBFJ211 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBFJ211 | Bipolar Transistor | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Transistor Type | JFET |