onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBFJ210 MMBFJ210

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059142-MMBFJ210 Packaging: Reel - TR Voltage Rating: 25V Current Rating: 15mA Transistor Polarity: N-Channel JFET Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059142-MMBFJ210 Packaging: Reel - TR Voltage Rating: 25V Current Rating: 15mA Transistor Polarity: N-Channel JFET Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBFJ210 - 059142-MMBFJ210 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBFJ210
059142-MMBFJ210
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBFJ210 059142-MMBFJ210
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059142-MMBFJ210 Packaging: Reel - TR Voltage Rating: 25V Current Rating: 15mA Transistor Polarity: N-Channel JFET Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059142-MMBFJ210
Packaging: Reel - TR
Voltage Rating: 25V
Current Rating: 15mA
Transistor Polarity: N-Channel JFET
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management
Quantity per package: 3k pcs

Buy Now Datasheet
RF FETs, MOSFETs - MMBFJ210-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
MMBFJ210-ND
RF FETs, MOSFETs MMBFJ210-ND
RF Mosfet N-Channel JFET SOT-23-3

RF Mosfet N-Channel JFET SOT-23-3

Buy Now Datasheet
Singapore, Singapore
25V 15MA SOT23 MOSFET Transistor
285-MMBFJ210
25V 15MA SOT23 MOSFET Transistor 285-MMBFJ210
JFET N-CH 25V 15MA SOT23 Product overview: MMBFJ210 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 15MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 15MA, SOT23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MMBFJ210 can be used for catalog matching and distributor lookup.

JFET N-CH 25V 15MA SOT23 Product overview: MMBFJ210 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 15MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 15MA, SOT23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MMBFJ210 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MMBFJ210 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MMBFJ210
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MMBFJ210
RF MOSFET JFET 25V SOT23-3

RF MOSFET JFET 25V SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 059142-MMBFJ210 MMBFJ210-ND 285-MMBFJ210 MMBFJ210
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBFJ210 RF FETs, MOSFETs 25V 15MA SOT23 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Transistor Type JFET
Polarity N-Channel; N-Channel JFET N-Channel
Package Type SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030B7S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details