onsemi JFETs MMBFJ203

Description
JFET N-Channel 40V 350mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
JFET N-Channel 40V 350mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - MMBFJ203-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 40V 350mW Surface Mount SOT-23-3

JFET N-Channel 40V 350mW Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
40V 350MW SOT23 Bipolar Transistor
288-MMBFJ203
40V 350MW SOT23 Bipolar Transistor 288-MMBFJ203
JFET N-CH 40V 350MW SOT23 Product overview: MMBFJ203 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 350MW, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 350MW, SOT23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBFJ203 can be used for catalog matching and distributor lookup.

JFET N-CH 40V 350MW SOT23 Product overview: MMBFJ203 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 350MW, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 350MW, SOT23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBFJ203 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
JFETs (Junction Field Effect) - MMBFJ203 - 059141-MMBFJ203 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - MMBFJ203
059141-MMBFJ203
JFETs (Junction Field Effect) - MMBFJ203 059141-MMBFJ203
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059141-MMBFJ203 Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 40V Current - Drain (Idss) @ Vds (Vgs=0): 4mA @ 20V Voltage - Cutoff (VGS off) @ Id: 2V @ 10nA Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Power Dissipation: 350mW

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059141-MMBFJ203
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 40V
Current - Drain (Idss) @ Vds (Vgs=0): 4mA @ 20V
Voltage - Cutoff (VGS off) @ Id: 2V @ 10nA
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Power Dissipation: 350mW

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - MMBFJ203 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
MMBFJ203
Discrete Semiconductor Products - Transistors - JFETs MMBFJ203
JFET N-CH 40V SOT23-3

JFET N-CH 40V SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors RF Transistors
Product Number MMBFJ203-ND 288-MMBFJ203 059141-MMBFJ203 MMBFJ203
Product Name JFETs 40V 350MW SOT23 Bipolar Transistor JFETs (Junction Field Effect) - MMBFJ203 Discrete Semiconductor Products - Transistors - JFETs
Polarity N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3
PD 350 milliwatts
Unlock Full Specs
to access all available technical data