Win Source Part Number: 1377172-MMBFJ175LT3G
Category: Discrete Semiconductor Products - Transistors - JFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Base Product Number: MMBFJ175
FET Type: P-Channel
Input Capacitance (Ciss) (Max) @ Vds: 11pF @ 10V (VGS)
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 225 mW
Voltage - Breakdown (V(BR)GSS): 30 V
Current - Drain (Idss) @ Vds (Vgs=0): 7 mA @ 15 V
Voltage - Cutoff (VGS off) @ Id: 3 V @ 10 nA
Resistance - RDS(On): 125 Ohms
Trans JFET P-CH 3-Pin SOT-23 T/R Product overview: MMBFJ175LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBFJ175LT3G can be used for catalog matching and distributor lookup.
JFET P-Channel 30V 225mW Surface Mount SOT-23-3 (TO-236)
JFET P-CH 30V SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | RF Transistors |
| Product Number | 1377172-MMBFJ175LT3G | 288-MMBFJ175LT3G | 488-MMBFJ175LT3GTR-ND | MMBFJ175LT3G | MMBFJ175LT3G |
| Product Name | Discrete Semiconductor Products - Transistors - JFETs | SOT-23 Bipolar Transistor | JFETs | JFETs | Discrete Semiconductor Products - Transistors - JFETs |
| Transistor Type | JFET | JFET |