Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023714-MMBFJ175
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: P-Channel
Voltage - Breakdown (V(BR)GSS): 30V
Current - Drain (Idss) @ Vds (Vgs=0): 7mA @ 15V
Voltage - Cutoff (VGS off) @ Id: 3V @ 10nA
Resistance - RDS(On): 125 Ohm
Family Name: MMBFJ175
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Power Dissipation: 225mW
Alternative Parts (Cross-Reference): SST5460-E3; SST5460-T1; SST5462-T1-E3; SST5461;
Introduction Date: October 19, 1999
ECCN: EAR99
Country of Origin: China, Philippines, Republic of Korea, Thailand
Estimated EOL Date: 2021
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management
Quantity per package: 3k pcs
JFET P-Channel 30V 225mW Surface Mount SOT-23-3
Trans JFET P-CH 3-Pin SOT-23 T/R Product overview: MMBFJ175 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBFJ175 can be used for catalog matching and distributor lookup.
JFET P-CH 30V SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | RF Transistors |
| Product Number | 023714-MMBFJ175 | MMBFJ175TR-ND | 288-MMBFJ175 | MMBFJ175 | MMBFJ175 |
| Product Name | JFETs (Junction Field Effect) - MMBFJ175 | JFETs | SOT-23 Bipolar Transistor | JFET | Discrete Semiconductor Products - Transistors - JFETs |
| Transistor Type | JFET | JFET | |||
| Polarity | P-Channel; P-Channel | P-Channel | |||
| Package Type | SOT3; SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 |