Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078254-MMBFJ110
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 25V
Current - Drain (Idss) @ Vds (Vgs=0): 10mA @ 15V
Voltage - Cutoff (VGS off) @ Id: 4V @ 10nA
Resistance - RDS(On): 18 Ohm
Family Name: MMBFJ110
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SuperSOT-3
Maximum Power Dissipation: 460mW
Alternative Parts (Cross-Reference): SST109-E3; SST110-T1; SST200-T1-E3; SST109-T1;
Introduction Date: October 24, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
JFET N-Channel 25V 460mW Surface Mount SOT-23-3
JFET N-Channel 25V 460mW Surface Mount SOT-23-3
JFET N-Channel 25V 460mW Surface Mount SOT-23-3
JFETs N-CH FET/SSOT-23 Product overview: MMBFJ110 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBFJ110 can be used for catalog matching and distributor lookup.
JFET N-CH 25V SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1078254-MMBFJ110 | MMBFJ110DKR-ND | 288-MMBFJ110 | MMBFJ110 | MMBFJ110 |
| Product Name | JFETs (Junction Field Effect) - MMBFJ110 | JFETs | MOSFET Transistor | JFETs | Discrete Semiconductor Products - Transistors - JFETs |
| Transistor Type | JFET | JFET |