Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023710-MMBFJ108
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 25V
Current - Drain (Idss) @ Vds (Vgs=0): 80mA @ 15V
Voltage - Cutoff (VGS off) @ Id: 3V @ 10nA
Resistance - RDS(On): 8 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-3
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
JFET N-Channel 25V 350mW Surface Mount SOT-23-3
JFET N-Channel 25V 350mW Surface Mount SOT-23-3
JFET N-Channel 25V 350mW Surface Mount SOT-23-3
JFETs N-Channel Switch Product overview: MMBFJ108 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBFJ108 can be used for catalog matching and distributor lookup.
JFET N-CH 25V SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | RF Transistors | Transistors |
| Product Number | 023710-MMBFJ108 | MMBFJ108TR-ND | 288-MMBFJ108 | MMBFJ108 | MMBFJ108 | MMBFJ108 |
| Product Name | JFETs (Junction Field Effect) - MMBFJ108 | JFETs | N-Channel Bipolar Transistor | JFET | Discrete Semiconductor Products - Transistors - JFETs | JFETs |
| Transistor Type | JFET | JFET | JFET | |||
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | SOT3; SuperSOT-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | Reel | SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Packing Method | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |