RF Mosfet N-Channel JFET 15V 400MHz SOT-23-3
RF Mosfet N-Channel JFET 15V 400MHz SOT-23-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023709-MMBF5486
Packaging: Reel - TR
Voltage Rating: 25V
Current Rating: 20mA
Frequency: 400MHz
Transistor Polarity: N-Channel JFET
Voltage - Test: 15V
Noise Figure: 4dB
Family Name: MMBF5486
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Alternative Parts (Cross-Reference): MMBF5486_S00Z;
Introduction Date: May 04, 1998
ECCN: EAR99
Country of Origin: Philippines
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, RF Communications, Power Management
Quantity per package: 3k pcs
JFETs NCh RF Transistor Product overview: MMBF5486 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF5486 can be used for catalog matching and distributor lookup.
JFET N-CH 25V 20MA SOT23
RF MOSFET JFET 15V SOT23-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | MMBF5486TR-ND | 023709-MMBF5486 | 288-MMBF5486 | MMBF5486 | MMBF5486 |
| Product Name | RF FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBF5486 | Bipolar Transistor | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23-3 | Reel | SOT23; TO-236-3, SC-59, SOT-23-3 | Surface Mount |
| Transistor Type | JFET | ||||
| Polarity | N-Channel; N-Channel JFET | N-Channel; N-Channel | |||
| Packing Method | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |