onsemi RF FETs, MOSFETs MMBF5485

Description
RF Mosfet N-Channel JFET 15V 400MHz SOT-23-3
Request a Quote Datasheet
Description
RF Mosfet N-Channel JFET 15V 400MHz SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - MMBF5485CT-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
MMBF5485CT-ND
RF FETs, MOSFETs MMBF5485CT-ND
RF Mosfet N-Channel JFET 15V 400MHz SOT-23-3

RF Mosfet N-Channel JFET 15V 400MHz SOT-23-3

Buy Now Datasheet
RF FETs, MOSFETs - MMBF5485TR-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
MMBF5485TR-ND
RF FETs, MOSFETs MMBF5485TR-ND
RF Mosfet N-Channel JFET 15V 400MHz SOT-23-3

RF Mosfet N-Channel JFET 15V 400MHz SOT-23-3

Buy Now Datasheet
RF FETs, MOSFETs - MMBF5485DKR-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
MMBF5485DKR-ND
RF FETs, MOSFETs MMBF5485DKR-ND
RF Mosfet N-Channel JFET 15V 400MHz SOT-23-3

RF Mosfet N-Channel JFET 15V 400MHz SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBF5485 - 023708-MMBF5485 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBF5485
023708-MMBF5485
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBF5485 023708-MMBF5485
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023708-MMBF5485 Packaging: Reel - TR Voltage Rating: 25V Current Rating: 10mA Frequency: 400MHz Transistor Polarity: N-Channel JFET Voltage - Test: 15V Noise Figure: 4dB Family Name: MMBF5485 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Alternative Parts (Cross-Reference): MMBF5485_Q; Introduction Date: May 04, 1998 ECCN: EAR99 Country of Origin: Japan, Philippines Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023708-MMBF5485
Packaging: Reel - TR
Voltage Rating: 25V
Current Rating: 10mA
Frequency: 400MHz
Transistor Polarity: N-Channel JFET
Voltage - Test: 15V
Noise Figure: 4dB
Family Name: MMBF5485
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Alternative Parts (Cross-Reference): MMBF5485_Q;
Introduction Date: May 04, 1998
ECCN: EAR99
Country of Origin: Japan, Philippines
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
288-MMBF5485
Bipolar Transistor 288-MMBF5485
JFETs NCh RF Transistor Product overview: MMBF5485 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF5485 can be used for catalog matching and distributor lookup.

JFETs NCh RF Transistor Product overview: MMBF5485 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF5485 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF FETs, MOSFETs - MMBF5485 - ODG (Origin Data Global)
Shenzhen, China
RF FETs, MOSFETs
MMBF5485
RF FETs, MOSFETs MMBF5485
JFET N-CH 25V 10MA SOT23

JFET N-CH 25V 10MA SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MMBF5485 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MMBF5485
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MMBF5485
RF MOSFET JFET 15V SOT23-3

RF MOSFET JFET 15V SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors RF MOSFET Transistors RF Transistors
Product Number MMBF5485CT-ND 023708-MMBF5485 288-MMBF5485 MMBF5485 MMBF5485
Product Name RF FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBF5485 Bipolar Transistor RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 Reel SOT23; TO-236-3, SC-59, SOT-23-3 Surface Mount
Transistor Type JFET
Polarity N-Channel; N-Channel JFET N-Channel; N-Channel
Packing Method Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data