JFET N-Channel 25V 225mW Surface Mount SOT-23-3 (TO-236)
Small Signal JFET, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBF5484LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF5484LT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1224907-MMBF5484LT1G
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Power - Max: 225mW
Voltage - Breakdown (V(BR)GSS): 25V
Current - Drain (Idss) @ Vds (Vgs=0): 1mA @ 15V
Voltage - Cutoff (VGS off) @ Id: 300mV @ 10nA
Part Status: Obsolete(EOL)
Family Name: MMBF5484L
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOT-23-3 (TO-236)
Channel Type Type: N
Input Capacitance (Ciss) (Maximum) @ Vds: 5pF @ 15V
Alternative Parts (Cross-Reference): SST109-E3; SST108-T1-E3; SST200-T1-E3;
Introduction Date: December 10, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
JFET N-CH 25V SOT23-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors | RF Transistors | Transistors |
| Product Number | MMBF5484LT1GOSTR-ND | 288-MMBF5484LT1G | 1224907-MMBF5484LT1G | MMBF5484LT1G | MMBF5484LT1G |
| Product Name | JFETs | SOT-23 Bipolar Transistor | JFETs (Junction Field Effect) - MMBF5484LT1G | Discrete Semiconductor Products - Transistors - JFETs | JFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| PD | 225 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |