Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 094961-MMBF5484
Packaging: Reel - TR
Voltage Rating: 25V
Current Rating: 5mA
Frequency: 400MHz
Transistor Polarity: N-Channel JFET
Voltage - Test: 15V
Noise Figure: 4dB
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
RF Small Signal Field-Effect Transistor, 1-Element, Silicon, N-Channel, Junction FET, TO-236AB
RF Mosfet N-Channel JFET 15V 400MHz SOT-23-3
RF Mosfet N-Channel JFET 15V 400MHz SOT-23-3
RF Mosfet N-Channel JFET 15V 400MHz SOT-23-3
JFETs NCh RF Transistor Product overview: MMBF5484 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF5484 can be used for catalog matching and distributor lookup.
RF MOSFET N-CH JFET 15V SOT23-3
RF MOSFET JFET 15V SOT23-3
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | RF MOSFET Transistors | Transistors | Bipolar RF Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | 094961-MMBF5484 | MMBF5484 | MMBF5484TR-ND | 288-MMBF5484 | MMBF5484 | MMBF5484 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBF5484 | RF FETs, MOSFETs | Bipolar Transistor | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Transistor Type | JFET | |||||
| Polarity | N-Channel; N-Channel JFET | N-Channel | N-Channel; N-Channel | |||
| Package Type | SOT3; SOT23; SOT-23-3 | SOT23; SOT-23-XF | SOT23; TO-236-3, SC-59, SOT-23-3 | Reel | SOT23; TO-236-3, SC-59, SOT-23-3 | Surface Mount |
| Packing Method | Tape Reel; Tape & Reel | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |