onsemi JFETs (Junction Field Effect) - MMBF5462 MMBF5462

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023707-MMBF5462 Packaging: Reel - TR Mounting: SMD (SMT) Polarity: P-Channel Voltage - Breakdown (V(BR)GSS): 40V Current - Drain (Idss) @ Vds (Vgs=0): 4mA @ 15V Voltage - Cutoff (VGS off) @ Id: 1.8V @ 1μA Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Power Dissipation: 225mW Max Input Capacitance: 7pF @ 15V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023707-MMBF5462 Packaging: Reel - TR Mounting: SMD (SMT) Polarity: P-Channel Voltage - Breakdown (V(BR)GSS): 40V Current - Drain (Idss) @ Vds (Vgs=0): 4mA @ 15V Voltage - Cutoff (VGS off) @ Id: 1.8V @ 1μA Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Power Dissipation: 225mW Max Input Capacitance: 7pF @ 15V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - MMBF5462 - 023707-MMBF5462 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - MMBF5462
023707-MMBF5462
JFETs (Junction Field Effect) - MMBF5462 023707-MMBF5462
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023707-MMBF5462 Packaging: Reel - TR Mounting: SMD (SMT) Polarity: P-Channel Voltage - Breakdown (V(BR)GSS): 40V Current - Drain (Idss) @ Vds (Vgs=0): 4mA @ 15V Voltage - Cutoff (VGS off) @ Id: 1.8V @ 1μA Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Power Dissipation: 225mW Max Input Capacitance: 7pF @ 15V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023707-MMBF5462
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: P-Channel
Voltage - Breakdown (V(BR)GSS): 40V
Current - Drain (Idss) @ Vds (Vgs=0): 4mA @ 15V
Voltage - Cutoff (VGS off) @ Id: 1.8V @ 1μA
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Power Dissipation: 225mW
Max Input Capacitance: 7pF @ 15V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
SMD 40V -16mA SOT-23 Bipolar Transistor
288-MMBF5462
SMD 40V -16mA SOT-23 Bipolar Transistor 288-MMBF5462
P-CH JFET SOT-23, 40V Vdss, -16mA ID, Surface Mount Product overview: MMBF5462 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, -16mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 40V, -16mA, SOT-23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF5462 can be used for catalog matching and distributor lookup.

P-CH JFET SOT-23, 40V Vdss, -16mA ID, Surface Mount Product overview: MMBF5462 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, -16mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 40V, -16mA, SOT-23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF5462 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
JFETs - MMBF5462TR-ND - DigiKey
Thief River Falls, MN, United States
JFET P-Channel 40V 225mW Surface Mount SOT-23-3

JFET P-Channel 40V 225mW Surface Mount SOT-23-3

Buy Now Datasheet
JFET P-CH 40V 0.225W SOT23

JFET P-CH 40V 0.225W SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - JFETs - MMBF5462 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
MMBF5462
Discrete Semiconductor Products - Transistors - JFETs MMBF5462
JFET P-CH 40V SOT23-3

JFET P-CH 40V SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Transistors RF Transistors
Product Number 023707-MMBF5462 288-MMBF5462 MMBF5462TR-ND MMBF5462 MMBF5462
Product Name JFETs (Junction Field Effect) - MMBF5462 SMD 40V -16mA SOT-23 Bipolar Transistor JFETs JFETs Discrete Semiconductor Products - Transistors - JFETs
Transistor Type JFET JFET
Polarity P-Channel; P-Channel P-Channel P-Channel; P-Channel
Package Type SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
PD 225 milliwatts
Unlock Full Specs
to access all available technical data