Small Signal JFET, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBF5460LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF5460LT1G can be used for catalog matching and distributor lookup.
JFET P-Channel 40V 225mW Surface Mount SOT-23-3 (TO-236)
Manufacturer: ON Semiconductor
Win Source Part Number: 1078251-MMBF5460LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: P-Channel
Voltage - Breakdown (V(BR)GSS): 40V
Current - Drain (Idss) @ Vds (Vgs=0): 1mA @ 15V
Voltage - Cutoff (VGS off) @ Id: 750mV @ 1μA
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Max Input Capacitance: 7pF @ 15V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Audio, Power Management
JFET P-CH 40V SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | RF Transistors |
| Product Number | 288-MMBF5460LT1G | MMBF5460LT1GOSTR-ND | 1078251-MMBF5460LT1G | MMBF5460LT1G |
| Product Name | SOT-23 Bipolar Transistor | JFETs | JFETs (Junction Field Effect) - MMBF5460LT1G | Discrete Semiconductor Products - Transistors - JFETs |
| PD | 225 milliwatts | |||
| TJ | -55 C (-67 F) | |||
| Polarity | P-Channel | P-Channel; P-Channel |