onsemi JFETs MMBF5460

Description
JFET P-Channel 40V 225mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
JFET P-Channel 40V 225mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - MMBF5460TR-ND - DigiKey
Thief River Falls, MN, United States
JFET P-Channel 40V 225mW Surface Mount SOT-23-3

JFET P-Channel 40V 225mW Surface Mount SOT-23-3

Buy Now Datasheet
JFETs (Junction Field Effect) - MMBF5460 - 023705-MMBF5460 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - MMBF5460
023705-MMBF5460
JFETs (Junction Field Effect) - MMBF5460 023705-MMBF5460
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023705-MMBF5460 Packaging: Reel - TR Mounting: SMD (SMT) Polarity: P-Channel Voltage - Breakdown (V(BR)GSS): 40V Current - Drain (Idss) @ Vds (Vgs=0): 1mA @ 15V Voltage - Cutoff (VGS off) @ Id: 750mV @ 1μA Family Name: MMBF5460 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Power Dissipation: 225mW Max Input Capacitance: 7pF @ 15V Alternative Parts (Cross-Reference): SST270-T1; SST270-E3; SST270-T1-E3; SST270; Introduction Date: May 04, 1998 ECCN: EAR99 Country of Origin: China, Philippines, Republic of Korea, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023705-MMBF5460
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: P-Channel
Voltage - Breakdown (V(BR)GSS): 40V
Current - Drain (Idss) @ Vds (Vgs=0): 1mA @ 15V
Voltage - Cutoff (VGS off) @ Id: 750mV @ 1μA
Family Name: MMBF5460
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Power Dissipation: 225mW
Max Input Capacitance: 7pF @ 15V
Alternative Parts (Cross-Reference): SST270-T1; SST270-E3; SST270-T1-E3; SST270;
Introduction Date: May 04, 1998
ECCN: EAR99
Country of Origin: China, Philippines, Republic of Korea, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - MMBF5460 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
MMBF5460
Discrete Semiconductor Products - Transistors - JFETs MMBF5460
JFET P-CH 40V SOT23-3

JFET P-CH 40V SOT23-3

Supplier's Site
JFET P-CH 40V 0.225W SOT23

JFET P-CH 40V 0.225W SOT23

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Transistors RF Transistors Transistors
Product Number MMBF5460TR-ND 023705-MMBF5460 MMBF5460 MMBF5460
Product Name JFETs JFETs (Junction Field Effect) - MMBF5460 Discrete Semiconductor Products - Transistors - JFETs JFETs
Polarity P-Channel P-Channel; P-Channel P-Channel; P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Type JFET JFET
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB859C-E - 855128-2SB859C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
RF Power Transistor - 1068839 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Chip
Power Gain 15 dB
View Details