onsemi JFETs MMBF5457LT1G

Description
JFET N-Channel 25V 225mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
JFET N-Channel 25V 225mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - MMBF5457LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 25V 225mW Surface Mount SOT-23-3 (TO-236)

JFET N-Channel 25V 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
JFETs (Junction Field Effect) - MMBF5457LT1G - 130088-MMBF5457LT1G - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - MMBF5457LT1G
130088-MMBF5457LT1G
JFETs (Junction Field Effect) - MMBF5457LT1G 130088-MMBF5457LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 130088-MMBF5457LT1G Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 25V Current - Drain (Idss) @ Vds (Vgs=0): 1mA @ 15V Voltage - Cutoff (VGS off) @ Id: 500mV @ 10nA Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Drain-Source Breakdown Voltage: 25V Max Input Capacitance: 7pF @ 15V

Manufacturer: ON Semiconductor
Win Source Part Number: 130088-MMBF5457LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 25V
Current - Drain (Idss) @ Vds (Vgs=0): 1mA @ 15V
Voltage - Cutoff (VGS off) @ Id: 500mV @ 10nA
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Drain-Source Breakdown Voltage: 25V
Max Input Capacitance: 7pF @ 15V

Buy Now Datasheet
Singapore, Singapore
SOT-23 Bipolar Transistor
288-MMBF5457LT1G
SOT-23 Bipolar Transistor 288-MMBF5457LT1G
Small Signal JFET, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBF5457LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF5457LT1G can be used for catalog matching and distributor lookup.

Small Signal JFET, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBF5457LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF5457LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - JFETs - MMBF5457LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
MMBF5457LT1G
Discrete Semiconductor Products - Transistors - JFETs MMBF5457LT1G
JFET N-CH 25V SOT23-3

JFET N-CH 25V SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors RF Transistors
Product Number MMBF5457LT1GOSTR-ND 130088-MMBF5457LT1G 288-MMBF5457LT1G MMBF5457LT1G
Product Name JFETs JFETs (Junction Field Effect) - MMBF5457LT1G SOT-23 Bipolar Transistor Discrete Semiconductor Products - Transistors - JFETs
Polarity N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236)
Transistor Type JFET
Unlock Full Specs
to access all available technical data