onsemi JFETs (Junction Field Effect) - MMBF5457LT1 MMBF5457LT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 789016-MMBF5457LT1 Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Power - Max: 225mW Voltage - Breakdown (V(BR)GSS): 25V Current - Drain (Idss) @ Vds (Vgs=0): 1mA @ 15V Voltage - Cutoff (VGS off) @ Id: 500mV @ 10nA Part Status: Obsolete(EOL) Family Name: MMBF5457L Categories: Discrete Semiconductor Products Manufacturer Package: SOT-23-3 (TO-236) Channel Type Type: N Drain Source Voltage: 25V Input Capacitance (Ciss) (Maximum) @ Vds: 7pF @ 15V Alternative Parts (Cross-Reference): SST110-E3; SST109-E3; SST110-T1; SST108-T1; Introduction Date: December 10, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, RF Communications, Power Management
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 789016-MMBF5457LT1 Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Power - Max: 225mW Voltage - Breakdown (V(BR)GSS): 25V Current - Drain (Idss) @ Vds (Vgs=0): 1mA @ 15V Voltage - Cutoff (VGS off) @ Id: 500mV @ 10nA Part Status: Obsolete(EOL) Family Name: MMBF5457L Categories: Discrete Semiconductor Products Manufacturer Package: SOT-23-3 (TO-236) Channel Type Type: N Drain Source Voltage: 25V Input Capacitance (Ciss) (Maximum) @ Vds: 7pF @ 15V Alternative Parts (Cross-Reference): SST110-E3; SST109-E3; SST110-T1; SST108-T1; Introduction Date: December 10, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, RF Communications, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - MMBF5457LT1 - 789016-MMBF5457LT1 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - MMBF5457LT1
789016-MMBF5457LT1
JFETs (Junction Field Effect) - MMBF5457LT1 789016-MMBF5457LT1
Manufacturer: ON Semiconductor Win Source Part Number: 789016-MMBF5457LT1 Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Power - Max: 225mW Voltage - Breakdown (V(BR)GSS): 25V Current - Drain (Idss) @ Vds (Vgs=0): 1mA @ 15V Voltage - Cutoff (VGS off) @ Id: 500mV @ 10nA Part Status: Obsolete(EOL) Family Name: MMBF5457L Categories: Discrete Semiconductor Products Manufacturer Package: SOT-23-3 (TO-236) Channel Type Type: N Drain Source Voltage: 25V Input Capacitance (Ciss) (Maximum) @ Vds: 7pF @ 15V Alternative Parts (Cross-Reference): SST110-E3; SST109-E3; SST110-T1; SST108-T1; Introduction Date: December 10, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, RF Communications, Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 789016-MMBF5457LT1
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Power - Max: 225mW
Voltage - Breakdown (V(BR)GSS): 25V
Current - Drain (Idss) @ Vds (Vgs=0): 1mA @ 15V
Voltage - Cutoff (VGS off) @ Id: 500mV @ 10nA
Part Status: Obsolete(EOL)
Family Name: MMBF5457L
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-23-3 (TO-236)
Channel Type Type: N
Drain Source Voltage: 25V
Input Capacitance (Ciss) (Maximum) @ Vds: 7pF @ 15V
Alternative Parts (Cross-Reference): SST110-E3; SST109-E3; SST110-T1; SST108-T1;
Introduction Date: December 10, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, RF Communications, Power Management

Buy Now Datasheet
Singapore, Singapore
SOT-23 Bipolar Transistor
288-MMBF5457LT1
SOT-23 Bipolar Transistor 288-MMBF5457LT1
Small Signal JFET, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBF5457LT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF5457LT1 can be used for catalog matching and distributor lookup.

Small Signal JFET, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBF5457LT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF5457LT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - JFETs - MMBF5457LT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
MMBF5457LT1
Discrete Semiconductor Products - Transistors - JFETs MMBF5457LT1
JFET N-CH 25V SOT23-3

JFET N-CH 25V SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors RF Transistors
Product Number 789016-MMBF5457LT1 288-MMBF5457LT1 MMBF5457LT1
Product Name JFETs (Junction Field Effect) - MMBF5457LT1 SOT-23 Bipolar Transistor Discrete Semiconductor Products - Transistors - JFETs
Transistor Type JFET
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220916 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-25,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
8 suppliers
Single IGBTs - 448-AIGB50N65H5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
5 suppliers