onsemi JFETs MMBF5434

Description
JFET N-Channel 25V 350mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
JFET N-Channel 25V 350mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - MMBF5434TR-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 25V 350mW Surface Mount SOT-23-3

JFET N-Channel 25V 350mW Surface Mount SOT-23-3

Buy Now Datasheet
JFETs (Junction Field Effect) - MMBF5434 - 1023195-MMBF5434 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - MMBF5434
1023195-MMBF5434
JFETs (Junction Field Effect) - MMBF5434 1023195-MMBF5434
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1023195-MMBF5434 Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 25V Current - Drain (Idss) @ Vds (Vgs=0): 30mA @ 15V Voltage - Cutoff (VGS off) @ Id: 1V @ 3nA Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-3 Maximum Power Dissipation: 350mW Max Input Capacitance: 30pF @ 10V (VGS) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1023195-MMBF5434
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 25V
Current - Drain (Idss) @ Vds (Vgs=0): 30mA @ 15V
Voltage - Cutoff (VGS off) @ Id: 1V @ 3nA
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-3
Maximum Power Dissipation: 350mW
Max Input Capacitance: 30pF @ 10V (VGS)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
JFET N-CH 25V 0.35W SUPERSOT-23

JFET N-CH 25V 0.35W SUPERSOT-23

Supplier's Site Datasheet
Sheung Wan, Hong Kong
JFET N-Channel Switch

JFET N-Channel Switch

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - MMBF5434 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
MMBF5434
Discrete Semiconductor Products - Transistors - JFETs MMBF5434
JFET N-CH 25V SOT23-3

JFET N-CH 25V SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Transistors Transistors RF Transistors
Product Number MMBF5434TR-ND 1023195-MMBF5434 MMBF5434 MMBF5434 MMBF5434
Product Name JFETs JFETs (Junction Field Effect) - MMBF5434 JFETs JFET Discrete Semiconductor Products - Transistors - JFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SuperSOT-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
Transistor Type JFET JFET JFET
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers