onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBF4416LT1 MMBF4416LT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 114896-MMBF4416LT1 Packaging: Cut Reel Voltage Rating: 30V Current Rating: 15mA Transistor Polarity: N-Channel JFET Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-23-3 (TO-236) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 114896-MMBF4416LT1 Packaging: Cut Reel Voltage Rating: 30V Current Rating: 15mA Transistor Polarity: N-Channel JFET Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-23-3 (TO-236) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBF4416LT1 - 114896-MMBF4416LT1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBF4416LT1
114896-MMBF4416LT1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBF4416LT1 114896-MMBF4416LT1
Manufacturer: ON Semiconductor Win Source Part Number: 114896-MMBF4416LT1 Packaging: Cut Reel Voltage Rating: 30V Current Rating: 15mA Transistor Polarity: N-Channel JFET Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-23-3 (TO-236) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 114896-MMBF4416LT1
Packaging: Cut Reel
Voltage Rating: 30V
Current Rating: 15mA
Transistor Polarity: N-Channel JFET
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-23-3 (TO-236)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Singapore, Singapore
SOT-23 MOSFET Transistor
285-MMBF4416LT1
SOT-23 MOSFET Transistor 285-MMBF4416LT1
Small Signal JFET, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBF4416LT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SOT-23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MMBF4416LT1 can be used for catalog matching and distributor lookup.

Small Signal JFET, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBF4416LT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SOT-23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MMBF4416LT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET SS N-CHAN VHF 30V SOT23

MOSFET SS N-CHAN VHF 30V SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MMBF4416LT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MMBF4416LT1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MMBF4416LT1
MOSFET SS N-CHAN VHF 30V SOT23

MOSFET SS N-CHAN VHF 30V SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 114896-MMBF4416LT1 285-MMBF4416LT1 MMBF4416LT1 MMBF4416LT1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBF4416LT1 SOT-23 MOSFET Transistor JFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Transistor Type JFET JFET
Unlock Full Specs
to access all available technical data