Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 132351-MMBF4416A
Packaging: Reel - TR
Voltage Rating: 35V
Current Rating: 15mA
Frequency: 400MHz
Current - Test: 5mA
Transistor Polarity: N-Channel JFET
Voltage - Test: 15V
Noise Figure: 4dB
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
JFETs N-Channel Switch Product overview: MMBF4416A from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF4416A can be used for catalog matching and distributor lookup.
RF Mosfet N-Channel JFET 15V 5mA 400MHz SOT-23-3
RF Mosfet N-Channel JFET 15V 5mA 400MHz SOT-23-3
RF Mosfet N-Channel JFET 15V 5mA 400MHz SOT-23-3
RF MOSFET JFET 15V SOT23-3
35V 225mW N Channel SOT-23-3L MOSFETs ROHS
JFET N-CH 35V 15MA SOT23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF MOSFET Transistors |
| Product Number | 132351-MMBF4416A | 288-MMBF4416A | MMBF4416ADKR-ND | MMBF4416A | MMBF4416A | MMBF4416A | MMBF4416A |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBF4416A | N-Channel Bipolar Transistor | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | JFET | RF FETs, MOSFETs |
| Transistor Type | JFET | JFET | |||||
| Polarity | N-Channel; N-Channel JFET | N-Channel | N-Channel; N-Channel | ||||
| Package Type | SOT3; SOT23; SOT-23-3 | Reel | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Packing Method | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| PD | 225 milliwatts | 225 milliwatts |