Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059138-MMBF4416
Packaging: Reel - TR
Voltage Rating: 35V
Current Rating: 15mA
Frequency: 400MHz
Current - Test: 5mA
Transistor Polarity: N-Channel JFET
Voltage - Test: 15V
Noise Figure: 4dB
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
RF Mosfet N-Channel JFET 15V 5mA 100MHz 18dB SOT-23-3
RF Mosfet N-Channel JFET 15V 5mA 100MHz 18dB SOT-23-3
RF Mosfet N-Channel JFET 15V 5mA 100MHz 18dB SOT-23-3
JFETs NCh RF Transistor Product overview: MMBF4416 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF4416 can be used for catalog matching and distributor lookup.
RF MOSFET JFET 15V SOT23-3
RF MOSFET N-CH JFET 15V SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors | RF MOSFET Transistors |
| Product Number | 059138-MMBF4416 | MMBF4416CT-ND | 288-MMBF4416 | MMBF4416 | MMBF4416 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBF4416 | RF FETs, MOSFETs | Bipolar Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FETs, MOSFETs |
| Transistor Type | JFET | ||||
| Polarity | N-Channel; N-Channel JFET | N-Channel; N-Channel | |||
| Package Type | SOT3; SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | Reel | Surface Mount | SOT23; TO-236-3, SC-59, SOT-23-3 |
| Packing Method | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| PD | 225 milliwatts |