onsemi JFETs MMBF4393LT3G

Description
JFET N-Channel 30V 225mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
JFET N-Channel 30V 225mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - MMBF4393LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 30V 225mW Surface Mount SOT-23-3 (TO-236)

JFET N-Channel 30V 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
JFETs - MMBF4393LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 30V 225mW Surface Mount SOT-23-3 (TO-236)

JFET N-Channel 30V 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
JFETs - MMBF4393LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 30V 225mW Surface Mount SOT-23-3 (TO-236)

JFET N-Channel 30V 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
JFETs (Junction Field Effect) - MMBF4393LT3G - 801838-MMBF4393LT3G - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - MMBF4393LT3G
801838-MMBF4393LT3G
JFETs (Junction Field Effect) - MMBF4393LT3G 801838-MMBF4393LT3G
Manufacturer: ON Semiconductor Win Source Part Number: 801838-MMBF4393LT3G Packaging: Reel Mounting Style: SMD FET Type: N-Channel Drain to Source Voltage (Vdss): 30V Power - Max: 225mW Voltage - Breakdown (V(BR)GSS): 30V Resistance - RDS(On): 100 Ohms Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Input Capacitance (Ciss) (Maximum) at Vds: 14pF at 15V Current - Drain (Idss) at Vds (Vgs=0): 5mA at 15V Voltage - Cutoff (VGS off) at Id: 500mV at 10nA Part Number Series: MBF4393

Manufacturer: ON Semiconductor
Win Source Part Number: 801838-MMBF4393LT3G
Packaging: Reel
Mounting Style: SMD
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30V
Power - Max: 225mW
Voltage - Breakdown (V(BR)GSS): 30V
Resistance - RDS(On): 100 Ohms
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Input Capacitance (Ciss) (Maximum) at Vds: 14pF at 15V
Current - Drain (Idss) at Vds (Vgs=0): 5mA at 15V
Voltage - Cutoff (VGS off) at Id: 500mV at 10nA
Part Number Series: MBF4393

Buy Now
Singapore, Singapore
N-Channel SOT-23 Bipolar Transistor
288-MMBF4393LT3G
N-Channel SOT-23 Bipolar Transistor 288-MMBF4393LT3G
N-Channel JFET Transistor, SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: MMBF4393LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, SOT-23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF4393LT3G can be used for catalog matching and distributor lookup.

N-Channel JFET Transistor, SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: MMBF4393LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, SOT-23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF4393LT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
JFET N-CH 30V 0.225W SOT23

JFET N-CH 30V 0.225W SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - JFETs - MMBF4393LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
MMBF4393LT3G
Discrete Semiconductor Products - Transistors - JFETs MMBF4393LT3G
JFET N-CH 30V SOT23-3

JFET N-CH 30V SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors Bipolar RF Transistors Transistors RF Transistors
Product Number MMBF4393LT3GOSCT-ND 801838-MMBF4393LT3G 288-MMBF4393LT3G MMBF4393LT3G MMBF4393LT3G
Product Name JFETs JFETs (Junction Field Effect) - MMBF4393LT3G N-Channel SOT-23 Bipolar Transistor JFETs Discrete Semiconductor Products - Transistors - JFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 100 Ohms
Packing Method Tape Reel; Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-16QCH-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) -500 milliamps
VCEO -45 volts
View Details
4 suppliers
Bipolar Transistors - 155204P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details