onsemi 30V 50mA SOT-23 Bipolar Transistor MMBF4392LT1G

Description
N-CH JFET 30V 50mA 60R SOT-23 Product overview: MMBF4392LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 50mA, SOT-23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF4392LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CH JFET 30V 50mA 60R SOT-23 Product overview: MMBF4392LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 50mA, SOT-23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF4392LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 50mA SOT-23 Bipolar Transistor
288-MMBF4392LT1G
30V 50mA SOT-23 Bipolar Transistor 288-MMBF4392LT1G
N-CH JFET 30V 50mA 60R SOT-23 Product overview: MMBF4392LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 50mA, SOT-23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF4392LT1G can be used for catalog matching and distributor lookup.

N-CH JFET 30V 50mA 60R SOT-23 Product overview: MMBF4392LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 50mA, SOT-23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF4392LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
JFETs - MMBF4392LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 30V 225mW Surface Mount SOT-23-3 (TO-236)

JFET N-Channel 30V 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
JFETs - MMBF4392LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 30V 225mW Surface Mount SOT-23-3 (TO-236)

JFET N-Channel 30V 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
JFETs - MMBF4392LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 30V 225mW Surface Mount SOT-23-3 (TO-236)

JFET N-Channel 30V 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
JFETs (Junction Field Effect) - MMBF4392LT1G - 023700-MMBF4392LT1G - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - MMBF4392LT1G
023700-MMBF4392LT1G
JFETs (Junction Field Effect) - MMBF4392LT1G 023700-MMBF4392LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023700-MMBF4392LT1G Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 30V Current - Drain (Idss) @ Vds (Vgs=0): 25mA @ 15V Voltage - Cutoff (VGS off) @ Id: 2V @ 10nA Resistance - RDS(On): 60 Ohm Family Name: MMBF4392L Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Drain-Source Breakdown Voltage: 30V Max Input Capacitance: 14pF @ 15V Alternative Parts (Cross-Reference): SST109-E3; SST110-T1; 2SK0198P; Introduction Date: December 12, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 023700-MMBF4392LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 30V
Current - Drain (Idss) @ Vds (Vgs=0): 25mA @ 15V
Voltage - Cutoff (VGS off) @ Id: 2V @ 10nA
Resistance - RDS(On): 60 Ohm
Family Name: MMBF4392L
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Drain-Source Breakdown Voltage: 30V
Max Input Capacitance: 14pF @ 15V
Alternative Parts (Cross-Reference): SST109-E3; SST110-T1; 2SK0198P;
Introduction Date: December 12, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - MMBF4392LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
MMBF4392LT1G
Discrete Semiconductor Products - Transistors - JFETs MMBF4392LT1G
JFET N-CH 30V SOT23-3

JFET N-CH 30V SOT23-3

Supplier's Site
Transistor, JFET Switching, 30 VDC, 50 mADC, SOT-23, Pb-Free - 70100028 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transistor, JFET Switching, 30 VDC, 50 mADC, SOT-23, Pb-Free
70100028
Transistor, JFET Switching, 30 VDC, 50 mADC, SOT-23, Pb-Free 70100028
Transistor, JFET Switching, 30 VDC, 50 mADC, SOT-23, Pb-Free

Transistor, JFET Switching, 30 VDC, 50 mADC, SOT-23, Pb-Free

Supplier's Site
JFET N-CH 30V 0.225W SOT23-3

JFET N-CH 30V 0.225W SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Transistors RF Transistors Transistors Transistors
Product Number 288-MMBF4392LT1G MMBF4392LT1GOSDKR-ND 023700-MMBF4392LT1G MMBF4392LT1G 70100028 MMBF4392LT1G
Product Name 30V 50mA SOT-23 Bipolar Transistor JFETs JFETs (Junction Field Effect) - MMBF4392LT1G Discrete Semiconductor Products - Transistors - JFETs Transistor, JFET Switching, 30 VDC, 50 mADC, SOT-23, Pb-Free JFETs
PD 225 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; SOT-23-3 (TO-236) SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data