onsemi SMD 30V 150mA SOT-23 Bipolar Transistor MMBF4391

Description
N-CH JFET 30V 150mA SOT-23 Surface Mount Transistor Product overview: MMBF4391 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 150mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 30V, 150mA, SOT-23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF4391 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CH JFET 30V 150mA SOT-23 Surface Mount Transistor Product overview: MMBF4391 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 150mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 30V, 150mA, SOT-23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF4391 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 30V 150mA SOT-23 Bipolar Transistor
288-MMBF4391
SMD 30V 150mA SOT-23 Bipolar Transistor 288-MMBF4391
N-CH JFET 30V 150mA SOT-23 Surface Mount Transistor Product overview: MMBF4391 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 150mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 30V, 150mA, SOT-23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF4391 can be used for catalog matching and distributor lookup.

N-CH JFET 30V 150mA SOT-23 Surface Mount Transistor Product overview: MMBF4391 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 150mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 30V, 150mA, SOT-23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF4391 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
JFETs - MMBF4391TR-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 30V 350mW Surface Mount SOT-23-3

JFET N-Channel 30V 350mW Surface Mount SOT-23-3

Buy Now Datasheet
JFETs (Junction Field Effect) - MMBF4391 - 059135-MMBF4391 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - MMBF4391
059135-MMBF4391
JFETs (Junction Field Effect) - MMBF4391 059135-MMBF4391
Manufacturer: ON Semiconductor Win Source Part Number: 059135-MMBF4391 Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 30V Current - Drain (Idss) @ Vds (Vgs=0): 50mA @ 15V Voltage - Cutoff (VGS off) @ Id: 4V @ 10nA Resistance - RDS(On): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Drain-Source Breakdown Voltage: 30V Max Input Capacitance: 14pF @ 15V

Manufacturer: ON Semiconductor
Win Source Part Number: 059135-MMBF4391
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 30V
Current - Drain (Idss) @ Vds (Vgs=0): 50mA @ 15V
Voltage - Cutoff (VGS off) @ Id: 4V @ 10nA
Resistance - RDS(On): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Drain-Source Breakdown Voltage: 30V
Max Input Capacitance: 14pF @ 15V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - MMBF4391 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
MMBF4391
Discrete Semiconductor Products - Transistors - JFETs MMBF4391
JFET N-CH 30V SOT23-3

JFET N-CH 30V SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors RF Transistors
Product Number 288-MMBF4391 MMBF4391TR-ND 059135-MMBF4391 MMBF4391
Product Name SMD 30V 150mA SOT-23 Bipolar Transistor JFETs JFETs (Junction Field Effect) - MMBF4391 Discrete Semiconductor Products - Transistors - JFETs
PD 350 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; SOT-23-3
Unlock Full Specs
to access all available technical data