onsemi JFETs MMBF4118

Description
JFET N-Channel 40V 225mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
JFET N-Channel 40V 225mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - MMBF4118TR-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 40V 225mW Surface Mount SOT-23-3

JFET N-Channel 40V 225mW Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
N-Channel Bipolar Transistor
288-MMBF4118
N-Channel Bipolar Transistor 288-MMBF4118
N-Channel Switch, 3000-REEL Product overview: MMBF4118 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF4118 can be used for catalog matching and distributor lookup.

N-Channel Switch, 3000-REEL Product overview: MMBF4118 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF4118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
JFETs (Junction Field Effect) - MMBF4118 - 059134-MMBF4118 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - MMBF4118
059134-MMBF4118
JFETs (Junction Field Effect) - MMBF4118 059134-MMBF4118
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059134-MMBF4118 Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 40V Current - Drain (Idss) @ Vds (Vgs=0): 80μA @ 10V Voltage - Cutoff (VGS off) @ Id: 1V @ 1nA Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Power Dissipation: 225mW Max Input Capacitance: 3pF @ 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059134-MMBF4118
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 40V
Current - Drain (Idss) @ Vds (Vgs=0): 80μA @ 10V
Voltage - Cutoff (VGS off) @ Id: 1V @ 1nA
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Power Dissipation: 225mW
Max Input Capacitance: 3pF @ 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - MMBF4118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
MMBF4118
Discrete Semiconductor Products - Transistors - JFETs MMBF4118
JFET N-CH 40V SOT23-3

JFET N-CH 40V SOT23-3

Supplier's Site
Jfet, N Channel, -40V, Sot-23, Full Reel; Transistor Polarity Onsemi - 58K1870 - Newark, An Avnet Company
Chicago, IL, United States
Jfet, N Channel, -40V, Sot-23, Full Reel; Transistor Polarity Onsemi
58K1870
Jfet, N Channel, -40V, Sot-23, Full Reel; Transistor Polarity Onsemi 58K1870
JFET, N CHANNEL, -40V, SOT-23, FULL REEL; Transistor Polarity:N Channel; Collector Emitter Voltage Max:999V; Continuous Collector Current:999A; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

JFET, N CHANNEL, -40V, SOT-23, FULL REEL; Transistor Polarity:N Channel; Collector Emitter Voltage Max:999V; Continuous Collector Current:999A; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
JFET N-Channel Switch

JFET N-Channel Switch

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors RF Transistors Transistors Transistors
Product Number MMBF4118TR-ND 288-MMBF4118 059134-MMBF4118 MMBF4118 58K1870 MMBF4118
Product Name JFETs N-Channel Bipolar Transistor JFETs (Junction Field Effect) - MMBF4118 Discrete Semiconductor Products - Transistors - JFETs Jfet, N Channel, -40V, Sot-23, Full Reel; Transistor Polarity Onsemi JFET
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 SOT23; SOT-23-3 TO-3; SOT23
PD 225 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A NPN medium power transistors - BC54PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
6 suppliers
Bipolar Transistors - 1219440 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details