onsemi N-Channel Bipolar Transistor MMBF4091

Description
N-Channel Switch, 3000-REEL Product overview: MMBF4091 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF4091 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel Switch, 3000-REEL Product overview: MMBF4091 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF4091 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel Bipolar Transistor
288-MMBF4091
N-Channel Bipolar Transistor 288-MMBF4091
N-Channel Switch, 3000-REEL Product overview: MMBF4091 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF4091 can be used for catalog matching and distributor lookup.

N-Channel Switch, 3000-REEL Product overview: MMBF4091 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF4091 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
JFETs (Junction Field Effect) - MMBF4091 - 1078248-MMBF4091 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - MMBF4091
1078248-MMBF4091
JFETs (Junction Field Effect) - MMBF4091 1078248-MMBF4091
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1078248-MMBF4091 Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 40V Current - Drain (Idss) @ Vds (Vgs=0): 30mA @ 20V Voltage - Cutoff (VGS off) @ Id: 5V @ 1nA Resistance - RDS(On): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Power Dissipation: 350mW Max Input Capacitance: 16pF @ 20V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078248-MMBF4091
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 40V
Current - Drain (Idss) @ Vds (Vgs=0): 30mA @ 20V
Voltage - Cutoff (VGS off) @ Id: 5V @ 1nA
Resistance - RDS(On): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Power Dissipation: 350mW
Max Input Capacitance: 16pF @ 20V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
JFETs - MMBF4091TR-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 40V 350mW Surface Mount SOT-23-3

JFET N-Channel 40V 350mW Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - MMBF4091 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
MMBF4091
Discrete Semiconductor Products - Transistors - JFETs MMBF4091
JFET N-CH 40V SOT23-3

JFET N-CH 40V SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors RF Transistors
Product Number 288-MMBF4091 1078248-MMBF4091 MMBF4091TR-ND MMBF4091
Product Name N-Channel Bipolar Transistor JFETs (Junction Field Effect) - MMBF4091 JFETs Discrete Semiconductor Products - Transistors - JFETs
Transistor Type JFET
Polarity N-Channel; N-Channel N-Channel
Package Type SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
Unlock Full Specs
to access all available technical data