Manufacturer: ON Semiconductor
Win Source Part Number: 097792-MMBF2202PT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 150mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-3 (SOT323)
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 300mA (Ta)
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 2.7nC @ 10V
Max Input Capacitance: 50pF @ 5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.2 Ohm @ 200mA, 10V
Small Signal MOSFET 20V 300mA 2.2 Ohm Single P-Channel SC-70, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: MMBF2202PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V, 300mA, 2.2 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 300mA, 2.2 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MMBF2202PT1G can be used for catalog matching and distributor lookup.
P-Channel 20V 300mA (Ta) 150mW (Ta) Surface Mount SC-70-3 (SOT323)
MOSFET P-CH 20V 300MA SC70-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 097792-MMBF2202PT1G | 278-MMBF2202PT1G | MMBF2202PT1GOSTR-ND | MMBF2202PT1G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBF2202PT1G | P-Channel 20V 300mA 2.2 Ohm MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | ||
| V(BR)DSS | 20 volts | |||
| PD | 150 milliwatts |