onsemi P-Channel 20V 300mA 2.2 Ohm MOSFET Transistor MMBF2202PT1

Description
Small Signal MOSFET 20V 300mA 2.2 Ohm Single P-Channel SC-70, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: MMBF2202PT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V, 300mA, 2.2 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 300mA, 2.2 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MMBF2202PT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal MOSFET 20V 300mA 2.2 Ohm Single P-Channel SC-70, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: MMBF2202PT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V, 300mA, 2.2 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 300mA, 2.2 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MMBF2202PT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 20V 300mA 2.2 Ohm MOSFET Transistor
278-MMBF2202PT1
P-Channel 20V 300mA 2.2 Ohm MOSFET Transistor 278-MMBF2202PT1
Small Signal MOSFET 20V 300mA 2.2 Ohm Single P-Channel SC-70, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: MMBF2202PT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V, 300mA, 2.2 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 300mA, 2.2 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MMBF2202PT1 can be used for catalog matching and distributor lookup.

Small Signal MOSFET 20V 300mA 2.2 Ohm Single P-Channel SC-70, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: MMBF2202PT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V, 300mA, 2.2 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 300mA, 2.2 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MMBF2202PT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBF2202PT1 - 103743-MMBF2202PT1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBF2202PT1
103743-MMBF2202PT1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBF2202PT1 103743-MMBF2202PT1
Manufacturer: ON Semiconductor Win Source Part Number: 103743-MMBF2202PT1 Packaging: Cut Reel Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 150mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 (SOT323) Dimension: SC-70, SOT-323 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 300mA (Ta) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 2.7nC @ 10V Max Input Capacitance: 50pF @ 5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.2 Ohm @ 200mA, 10V

Manufacturer: ON Semiconductor
Win Source Part Number: 103743-MMBF2202PT1
Packaging: Cut Reel
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 150mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-3 (SOT323)
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 300mA (Ta)
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 2.7nC @ 10V
Max Input Capacitance: 50pF @ 5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.2 Ohm @ 200mA, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MMBF2202PT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MMBF2202PT1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MMBF2202PT1
MOSFET P-CH 20V 0.3A SOT-323

MOSFET P-CH 20V 0.3A SOT-323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-MMBF2202PT1 103743-MMBF2202PT1 MMBF2202PT1
Product Name P-Channel 20V 300mA 2.2 Ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBF2202PT1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
PD 150 milliwatts 150 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
400 Watt, 50 Volt, 2.7 - 2.9 GHz, GaN RF Power Transistor - QPD1881L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780 (Eared)
Power Gain 21.2 dB
View Details
 - AUIRF3205Z - Rochester Electronics
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO220
Packing Method Tube; Tube
View Details
9 suppliers