onsemi N-Channel 20V 300mA 1 Ohm MOSFET Transistor MMBF2201NT1G

Description
N-Channel JFET, 20V, 300mA, 1 Ohm, SOT-323 Product overview: MMBF2201NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 300mA, 1 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 300mA, 1 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MMBF2201NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel JFET, 20V, 300mA, 1 Ohm, SOT-323 Product overview: MMBF2201NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 300mA, 1 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 300mA, 1 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MMBF2201NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 20V 300mA 1 Ohm MOSFET Transistor
278-MMBF2201NT1G
N-Channel 20V 300mA 1 Ohm MOSFET Transistor 278-MMBF2201NT1G
N-Channel JFET, 20V, 300mA, 1 Ohm, SOT-323 Product overview: MMBF2201NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 300mA, 1 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 300mA, 1 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MMBF2201NT1G can be used for catalog matching and distributor lookup.

N-Channel JFET, 20V, 300mA, 1 Ohm, SOT-323 Product overview: MMBF2201NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 300mA, 1 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 300mA, 1 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MMBF2201NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - MMBF2201NT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MMBF2201NT1GOSDKR-ND
Single FETs, MOSFETs MMBF2201NT1GOSDKR-ND
N-Channel 20V 300mA (Ta) 150mW (Ta) Surface Mount SC-70-3 (SOT323)

N-Channel 20V 300mA (Ta) 150mW (Ta) Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single FETs, MOSFETs - MMBF2201NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MMBF2201NT1GOSTR-ND
Single FETs, MOSFETs MMBF2201NT1GOSTR-ND
N-Channel 20V 300mA (Ta) 150mW (Ta) Surface Mount SC-70-3 (SOT323)

N-Channel 20V 300mA (Ta) 150mW (Ta) Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single FETs, MOSFETs - MMBF2201NT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MMBF2201NT1GOSCT-ND
Single FETs, MOSFETs MMBF2201NT1GOSCT-ND
N-Channel 20V 300mA (Ta) 150mW (Ta) Surface Mount SC-70-3 (SOT323)

N-Channel 20V 300mA (Ta) 150mW (Ta) Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBF2201NT1G - 023695-MMBF2201NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBF2201NT1G
023695-MMBF2201NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBF2201NT1G 023695-MMBF2201NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023695-MMBF2201NT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150mW (Ta) Family Name: MMBF2201N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 (SOT323) Dimension: SC-70, SOT-323 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 300mA (Ta) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Input Capacitance: 45pF @ 5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1 Ohm @ 300mA, 10V Alternative Parts (Cross-Reference): MMBF2201NT3G; Si1300BDL-T1-GE3; Si1300BDL; SI1300BDL-T1; Introduction Date: February 04, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Application Field: Used in Portable Devices, Consumer Electronics, Power Management, Computers & Computer Peripherals, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 023695-MMBF2201NT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150mW (Ta)
Family Name: MMBF2201N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-3 (SOT323)
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 300mA (Ta)
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Input Capacitance: 45pF @ 5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1 Ohm @ 300mA, 10V
Alternative Parts (Cross-Reference): MMBF2201NT3G; Si1300BDL-T1-GE3; Si1300BDL; SI1300BDL-T1;
Introduction Date: February 04, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Portable Devices, Consumer Electronics, Power Management, Computers & Computer Peripherals, Industrial

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MMBF2201NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MMBF2201NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MMBF2201NT1G
MOSFET N-CH 20V 300MA SC70-3

MOSFET N-CH 20V 300MA SC70-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V 300mA N-Channel

MOSFET 20V 300mA N-Channel

Buy Now Datasheet
Single FETs, MOSFETs - MMBF2201NT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
MMBF2201NT1G
Single FETs, MOSFETs MMBF2201NT1G
MOSFET N-CH 20V 300MA SC70-3

MOSFET N-CH 20V 300MA SC70-3

Supplier's Site Datasheet
N Channel Mosfet, 20V, 300Ma, Sc-70; Transistor Polarity Onsemi - 01P0394 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 20V, 300Ma, Sc-70; Transistor Polarity Onsemi
01P0394
N Channel Mosfet, 20V, 300Ma, Sc-70; Transistor Polarity Onsemi 01P0394
N CHANNEL MOSFET, 20V, 300mA, SC-70; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:300mA; On Resistance Rds(on):1ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

N CHANNEL MOSFET, 20V, 300mA, SC-70; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:300mA; On Resistance Rds(on):1ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, N Channel, 300 Ma, 20 V, 1 Ohm, 10 V, 1.7 V Rohs Compliant Onsemi - 58M9127 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 300 Ma, 20 V, 1 Ohm, 10 V, 1.7 V Rohs Compliant Onsemi
58M9127
Mosfet Transistor, N Channel, 300 Ma, 20 V, 1 Ohm, 10 V, 1.7 V Rohs Compliant Onsemi 58M9127
MOSFET Transistor, N Channel, 300 mA, 20 V, 1 ohm, 10 V, 1.7 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 300 mA, 20 V, 1 ohm, 10 V, 1.7 V RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 20V, 300Ma, Sc-70, Full Reel; Channel Type Onsemi - 88H4782 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 20V, 300Ma, Sc-70, Full Reel; Channel Type Onsemi
88H4782
N Channel Mosfet, 20V, 300Ma, Sc-70, Full Reel; Channel Type Onsemi 88H4782
N CHANNEL MOSFET, 20V, 300mA, SC-70, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:300mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:150mW RoHS Compliant: Yes

N CHANNEL MOSFET, 20V, 300mA, SC-70, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:300mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:150mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-MMBF2201NT1G MMBF2201NT1GOSDKR-ND 023695-MMBF2201NT1G MMBF2201NT1G MMBF2201NT1G MMBF2201NT1G 01P0394 58M9127 88H4782
Product Name N-Channel 20V 300mA 1 Ohm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBF2201NT1G Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs N Channel Mosfet, 20V, 300Ma, Sc-70; Transistor Polarity Onsemi Mosfet Transistor, N Channel, 300 Ma, 20 V, 1 Ohm, 10 V, 1.7 V Rohs Compliant Onsemi N Channel Mosfet, 20V, 300Ma, Sc-70, Full Reel; Channel Type Onsemi
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel
PD 150 milliwatts 150 milliwatts 150 milliwatts 150 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT323; SC-70, SOT-323 SOT3; SOT323; SC-70-3 (SOT323) SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 TO-3 TO-3 TO-3
V(BR)DSS 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products