onsemi Transistor Polarity Onsemi MMBF2201NT1G.

Description
Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:300mA; On Resistance Rds(on):1ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Product Range:- RoHS Compliant: Yes
Description
Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:300mA; On Resistance Rds(on):1ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Onsemi - 27AC9080 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Onsemi
27AC9080
Transistor Polarity Onsemi 27AC9080
Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:300mA; On Resistance Rds(on):1ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Product Range:- RoHS Compliant: Yes

Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:300mA; On Resistance Rds(on):1ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 27AC9080
Product Name Transistor Polarity Onsemi
Transistor Type Transistor Polarity Onsemi
Unlock Full Specs
to access all available technical data

Similar Products