onsemi Single FETs, MOSFETs MMBF170

Description
N-Channel 60V 500mA (Ta) 300mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
N-Channel 60V 500mA (Ta) 300mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - MMBF170TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MMBF170TR-ND
Single FETs, MOSFETs MMBF170TR-ND
N-Channel 60V 500mA (Ta) 300mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 500mA (Ta) 300mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - MMBF170DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MMBF170DKR-ND
Single FETs, MOSFETs MMBF170DKR-ND
N-Channel 60V 500mA (Ta) 300mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 500mA (Ta) 300mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - MMBF170CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MMBF170CT-ND
Single FETs, MOSFETs MMBF170CT-ND
N-Channel 60V 500mA (Ta) 300mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 500mA (Ta) 300mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
MOSFETs - 7390357P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7390357P
MOSFETs 7390357P
MOSFET N-Channel 60V 0.5A SOT23

MOSFET N-Channel 60V 0.5A SOT23

Supplier's Site
MOSFETs - 7390357 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7390357
MOSFETs 7390357
MOSFET N-Channel 60V 0.5A SOT23

MOSFET N-Channel 60V 0.5A SOT23

Supplier's Site
MOSFETs - 1661815 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1661815
MOSFETs 1661815
MOSFET N-Channel 60V 0.5A SOT23

MOSFET N-Channel 60V 0.5A SOT23

Supplier's Site
Singapore, Singapore
MOSFET Transistor
2088-MMBF170
MOSFET Transistor 2088-MMBF170
MOSFETs N-Ch Enhance Product overview: MMBF170 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-MMBF170 can be used for catalog matching and distributor lookup.

MOSFETs N-Ch Enhance Product overview: MMBF170 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-MMBF170 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBF170 - 023692-MMBF170 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBF170
023692-MMBF170
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBF170 023692-MMBF170
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023692-MMBF170 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 500mA (Ta) Gate-Source Threshold Voltage: 3V @ 1mA Max Input Capacitance: 40pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 Ohm @ 200mA, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023692-MMBF170
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 500mA (Ta)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Input Capacitance: 40pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 Ohm @ 200mA, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - MMBF170 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
MMBF170
Single FETs, MOSFETs MMBF170
SMALL SIGNAL FIELD-EFFECT TRANSI

SMALL SIGNAL FIELD-EFFECT TRANSI

Supplier's Site Datasheet
Single FETs, MOSFETs - MMBF170 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
MMBF170
Single FETs, MOSFETs MMBF170
MOSFET N-CH 60V 500MA SOT23

MOSFET N-CH 60V 500MA SOT23

Supplier's Site Datasheet
N Channel Mosfet, 60V, 500Ma Sot-23; Channel Type Onsemi - 58K9427 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 500Ma Sot-23; Channel Type Onsemi
58K9427
N Channel Mosfet, 60V, 500Ma Sot-23; Channel Type Onsemi 58K9427
N CHANNEL MOSFET, 60V, 500mA SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:500mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.1V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 500mA SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:500mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.1V RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, N Channel, 500 Ma, 60 V, 5 Ohm, 10 V, 2.1 V Rohs Compliant Onsemi - 26M1672 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 500 Ma, 60 V, 5 Ohm, 10 V, 2.1 V Rohs Compliant Onsemi
26M1672
Mosfet Transistor, N Channel, 500 Ma, 60 V, 5 Ohm, 10 V, 2.1 V Rohs Compliant Onsemi 26M1672
MOSFET Transistor, N Channel, 500 mA, 60 V, 5 ohm, 10 V, 2.1 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 500 mA, 60 V, 5 ohm, 10 V, 2.1 V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 500 Ma, 60 V, 5 Ohm, 10 V, 2.1 V Rohs Compliant Onsemi - 87X5907 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 500 Ma, 60 V, 5 Ohm, 10 V, 2.1 V Rohs Compliant Onsemi
87X5907
Mosfet Transistor, N Channel, 500 Ma, 60 V, 5 Ohm, 10 V, 2.1 V Rohs Compliant Onsemi 87X5907
MOSFET Transistor, N Channel, 500 mA, 60 V, 5 ohm, 10 V, 2.1 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 500 mA, 60 V, 5 ohm, 10 V, 2.1 V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Full Reel; Transistor Polarity Onsemi - 67R2110 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Full Reel; Transistor Polarity Onsemi
67R2110
Mosfet, Full Reel; Transistor Polarity Onsemi 67R2110
MOSFET, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:500mA; On Resistance Rds(on):5ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V; No. of Pins:3Pins RoHS Compliant: Yes

MOSFET, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:500mA; On Resistance Rds(on):5ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MMBF170 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MMBF170
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MMBF170
MOSFET N-CH 60V 500MA SOT23

MOSFET N-CH 60V 500MA SOT23

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number MMBF170TR-ND 7390357P 7390357 2088-MMBF170 023692-MMBF170 MMBF170 58K9427 26M1672 67R2110 MMBF170
Product Name Single FETs, MOSFETs MOSFETs MOSFETs MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBF170 Single FETs, MOSFETs N Channel Mosfet, 60V, 500Ma Sot-23; Channel Type Onsemi Mosfet Transistor, N Channel, 500 Ma, 60 V, 5 Ohm, 10 V, 2.1 V Rohs Compliant Onsemi Mosfet, Full Reel; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 SOT23; Sot-23 Reel SOT3; SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 TO-3 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
PD 300 milliwatts 300 milliwatts 300 milliwatts
Unlock Full Specs
to access all available technical data