onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBF0201NLT1G MMBF0201NLT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 023691-MMBF0201NLT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 225mW (Ta) Family Name: MMBF0201NL Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 300mA (Ta) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Input Capacitance: 45pF @ 5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1 Ohm @ 300mA, 10V Alternative Parts (Cross-Reference): MVMBF0201NLT1G; TN0201K-T1-E3; TN0201T-T2; TN0201T-T1; Introduction Date: April 24, 1997 ECCN: EAR99 Country of Origin: China, Czech Republic Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 023691-MMBF0201NLT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 225mW (Ta) Family Name: MMBF0201NL Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 300mA (Ta) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Input Capacitance: 45pF @ 5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1 Ohm @ 300mA, 10V Alternative Parts (Cross-Reference): MVMBF0201NLT1G; TN0201K-T1-E3; TN0201T-T2; TN0201T-T1; Introduction Date: April 24, 1997 ECCN: EAR99 Country of Origin: China, Czech Republic Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBF0201NLT1G - 023691-MMBF0201NLT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBF0201NLT1G
023691-MMBF0201NLT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBF0201NLT1G 023691-MMBF0201NLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023691-MMBF0201NLT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 225mW (Ta) Family Name: MMBF0201NL Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 300mA (Ta) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Input Capacitance: 45pF @ 5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1 Ohm @ 300mA, 10V Alternative Parts (Cross-Reference): MVMBF0201NLT1G; TN0201K-T1-E3; TN0201T-T2; TN0201T-T1; Introduction Date: April 24, 1997 ECCN: EAR99 Country of Origin: China, Czech Republic Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 023691-MMBF0201NLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 225mW (Ta)
Family Name: MMBF0201NL
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 300mA (Ta)
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Input Capacitance: 45pF @ 5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1 Ohm @ 300mA, 10V
Alternative Parts (Cross-Reference): MVMBF0201NLT1G; TN0201K-T1-E3; TN0201T-T2; TN0201T-T1;
Introduction Date: April 24, 1997
ECCN: EAR99
Country of Origin: China, Czech Republic
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel 20V 300mA SOT-23 MOSFET Transistor
278-MMBF0201NLT1G
N-Channel 20V 300mA SOT-23 MOSFET Transistor 278-MMBF0201NLT1G
Single N-Channel Small Signal Logic Level Power MOSFET 20V, 300mA, 1Ω, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBF0201NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 300mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 300mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MMBF0201NLT1G can be used for catalog matching and distributor lookup.

Single N-Channel Small Signal Logic Level Power MOSFET 20V, 300mA, 1Ω, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBF0201NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 300mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 300mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MMBF0201NLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - MMBF0201NLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MMBF0201NLT1GOSCT-ND
Single FETs, MOSFETs MMBF0201NLT1GOSCT-ND
N-Channel 20V 300mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 20V 300mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - MMBF0201NLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MMBF0201NLT1GOSTR-ND
Single FETs, MOSFETs MMBF0201NLT1GOSTR-ND
N-Channel 20V 300mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 20V 300mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - MMBF0201NLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MMBF0201NLT1GOSDKR-ND
Single FETs, MOSFETs MMBF0201NLT1GOSDKR-ND
N-Channel 20V 300mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 20V 300mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Bipolar Transistors - 1868770P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868770P
Bipolar Transistors 1868770P
ON Semiconductor, MMBF0201NLT1G

ON Semiconductor, MMBF0201NLT1G

Supplier's Site
Bipolar Transistors - 1868770 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868770
Bipolar Transistors 1868770
ON Semiconductor, MMBF0201NLT1G

ON Semiconductor, MMBF0201NLT1G

Supplier's Site
Bipolar Transistors - 1867169 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1867169
Bipolar Transistors 1867169
ON Semiconductor, MMBF0201NLT1G

ON Semiconductor, MMBF0201NLT1G

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V 300mA N-Channel

MOSFET 20V 300mA N-Channel

Buy Now Datasheet
N Channel Mosfet, 20V, 300Ma Sot-23, Full Reel; Channel Type Onsemi - 85W3163 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 20V, 300Ma Sot-23, Full Reel; Channel Type Onsemi
85W3163
N Channel Mosfet, 20V, 300Ma Sot-23, Full Reel; Channel Type Onsemi 85W3163
N CHANNEL MOSFET, 20V, 300mA SOT-23, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:300mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:225mW RoHS Compliant: Yes

N CHANNEL MOSFET, 20V, 300mA SOT-23, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:300mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:225mW RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 20V, 300Ma Sot-23; Transistor Polarity Onsemi - 88H4779 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 20V, 300Ma Sot-23; Transistor Polarity Onsemi
88H4779
N Channel Mosfet, 20V, 300Ma Sot-23; Transistor Polarity Onsemi 88H4779
N CHANNEL MOSFET, 20V, 300mA SOT-23; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:300mA; On Resistance Rds(on):0.75ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

N CHANNEL MOSFET, 20V, 300mA SOT-23; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:300mA; On Resistance Rds(on):0.75ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site
Mosfet, N Ch, 20V, 0.3A, Sot23; Transistor Polarity Onsemi - 81Y6804 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 20V, 0.3A, Sot23; Transistor Polarity Onsemi
81Y6804
Mosfet, N Ch, 20V, 0.3A, Sot23; Transistor Polarity Onsemi 81Y6804
MOSFET, N CH, 20V, 0.3A, SOT23; Transistor Polarity:N Channel; Continuous Drain Current Id:300mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.75ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

MOSFET, N CH, 20V, 0.3A, SOT23; Transistor Polarity:N Channel; Continuous Drain Current Id:300mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.75ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - MMBF0201NLT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
MMBF0201NLT1G
Single FETs, MOSFETs MMBF0201NLT1G
MOSFET N-CH 20V 300MA SOT23-3

MOSFET N-CH 20V 300MA SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Bipolar RF Transistors Bipolar RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 023691-MMBF0201NLT1G 278-MMBF0201NLT1G MMBF0201NLT1GOSCT-ND 1868770P 1868770 MMBF0201NLT1G 85W3163 88H4779 81Y6804 MMBF0201NLT1G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBF0201NLT1G N-Channel 20V 300mA SOT-23 MOSFET Transistor Single FETs, MOSFETs Bipolar Transistors Bipolar Transistors MOSFET N Channel Mosfet, 20V, 300Ma Sot-23, Full Reel; Channel Type Onsemi N Channel Mosfet, 20V, 300Ma Sot-23; Transistor Polarity Onsemi Mosfet, N Ch, 20V, 0.3A, Sot23; Transistor Polarity Onsemi Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 20 volts 20 volts
PD 225 milliwatts 225 milliwatts 225 milliwatts
TJ -55 to 150 C (-67 to 302 F) 150 C (302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 SOT23; Sot-23 TO-3; SOT23 TO-3; SOT23 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data