onsemi Schottky 70V SOT-23 Diode and Rectifier MMBD701LT3

Description
DIODE SCHOTTKY 70V SOT-23 Product overview: MMBD701LT3 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MMBD701LT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 70V SOT-23 Product overview: MMBD701LT3 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MMBD701LT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 70V SOT-23 Diode and Rectifier - 284-MMBD701LT3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 70V SOT-23 Diode and Rectifier
284-MMBD701LT3
Schottky 70V SOT-23 Diode and Rectifier 284-MMBD701LT3
DIODE SCHOTTKY 70V SOT-23 Product overview: MMBD701LT3 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MMBD701LT3 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 70V SOT-23 Product overview: MMBD701LT3 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MMBD701LT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - MMBD701LT3 - 235124-MMBD701LT3 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - MMBD701LT3
235124-MMBD701LT3
RF Diodes - MMBD701LT3 235124-MMBD701LT3
Manufacturer: ON Semiconductor Win Source Part Number: 235124-MMBD701LT3 Packaging: Reel - TR Diode Type: Schottky - Single Capacitance @ Vr, F: 1pF @ 20V, 1MHz Voltage - Peak Reverse (Max): 70V Power Dissipation (Max): 200mW Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: SOT-23-3 (TO-236)

Manufacturer: ON Semiconductor
Win Source Part Number: 235124-MMBD701LT3
Packaging: Reel - TR
Diode Type: Schottky - Single
Capacitance @ Vr, F: 1pF @ 20V, 1MHz
Voltage - Peak Reverse (Max): 70V
Power Dissipation (Max): 200mW
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SOT-23-3 (TO-236)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers RF Diodes
Product Number 284-MMBD701LT3 235124-MMBD701LT3
Product Name Schottky 70V SOT-23 Diode and Rectifier RF Diodes - MMBD701LT3
Package Reel - TR SOT23; SOT-23-3 (TO-236)
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Configuration Single
Diode Type Schottky; Schottky - Single
Unlock Full Specs
to access all available technical data